Epson TM-m30III (152): Wi-Fi + Bluetooth Model, Black, EU
Product code:
C31CK50152
Brand:
Epson
Product name:
Epson TM-m30III (152): Wi-Fi + Bluetooth Model, Black, EU
GTIN (EAN/UPC):
8715946703961
Bullet Points Epson TM-m30III (152): Wi-Fi + Bluetooth Model, Black, EU:
- Stylish, all-new design: Ultra-compact, sleek, reliable and affordable
- Improved mobile connectivity: Includes a USB Type-C PD connector, plus integral Wi-Fi and Bluetooth
- Designed for efficiency: Features a paper near-end detector and superior decurling mechanism
- Built for tough environments: IPX2 protection against liquids, plus antibacterial surface treatment
- Wider platform support: Now supports Windows and Android, as well as iOS
Warranty:
24 months Carry in
Long product name Epson TM-m30III (152): Wi-Fi + Bluetooth Model, Black, EU:
TM-m30III Wi-Fi and Bluetooth Model
Epson TM-m30III (152): Wi-Fi + Bluetooth Model, Black, EU:
Ultra-compact receipt printer (Wireless)
Based on a stylish and ultra-compact design, and with a host of advanced features, the TM-m30III is a perfect combination of mobility, connectivity, reliability and ease-of-use. Providing cost-effective and reliable receipt printing in any environment where space is an issue, it’s designed to meet the needs of a wide range of growing businesses.
Space-efficient , robust and reliable
With an all-new, highly compact, super-sleek design, which reflects today’s demand for a clean and modern aesthetic, the TM-m30III is also robust and reliable, with a range of connectivity options.
Easy connectivity with integrated Wi-Fi
Including a USB Type-C PD (Power Delivery) tablet port, the TM-m30III (Wireless) supplies up to 18W of power, and also offers integrated (as opposed to via a USB port) Wi-Fi and Bluetooth functionality. The printer also provides 20Mbps network tethering, which allows the wired network connection to the printer to be shared.
Built for tough environments
Offering protection against the harmful ingress of liquids to IPX2 standards, the TM-m30III has also been designed with easy cleaning in mind, and is externally treated with an ISO22196-certified antibacterial material, making it ideal for challenging environments such as kitchens.
Easy, reliable code scanning
The TM-m30III includes superior de-curl functionality, able to produce flattened receipts with no reduction in print speed. This is particularly useful in applications where code-scanning is important, such as event ticketing, or for producing documents that require a signature.
Boosts speed and efficiency
Offering reliable paper roll near-end detection, which operates with the printer oriented for either front or top paper exit positions, the TM-m30III is ideal for semi-attended applications, such as kiosks or self-checkout, where prompt paper replacement avoids unnecessary downtime.
Easy set-up, excellent support
The printer is supplied with a “quick start” sheet that offers a simple and effective setup guide, while scannable QR-codes link to videos that cover all processes, from unpacking to power on, as well as basic configuration tasks. Expert Epson support is available for iOS, Android and Windows.
Based on a stylish and ultra-compact design, and with a host of advanced features, the TM-m30III is a perfect combination of mobility, connectivity, reliability and ease-of-use. Providing cost-effective and reliable receipt printing in any environment where space is an issue, it’s designed to meet the needs of a wide range of growing businesses.
Space-efficient , robust and reliable
With an all-new, highly compact, super-sleek design, which reflects today’s demand for a clean and modern aesthetic, the TM-m30III is also robust and reliable, with a range of connectivity options.
Easy connectivity with integrated Wi-Fi
Including a USB Type-C PD (Power Delivery) tablet port, the TM-m30III (Wireless) supplies up to 18W of power, and also offers integrated (as opposed to via a USB port) Wi-Fi and Bluetooth functionality. The printer also provides 20Mbps network tethering, which allows the wired network connection to the printer to be shared.
Built for tough environments
Offering protection against the harmful ingress of liquids to IPX2 standards, the TM-m30III has also been designed with easy cleaning in mind, and is externally treated with an ISO22196-certified antibacterial material, making it ideal for challenging environments such as kitchens.
Easy, reliable code scanning
The TM-m30III includes superior de-curl functionality, able to produce flattened receipts with no reduction in print speed. This is particularly useful in applications where code-scanning is important, such as event ticketing, or for producing documents that require a signature.
Boosts speed and efficiency
Offering reliable paper roll near-end detection, which operates with the printer oriented for either front or top paper exit positions, the TM-m30III is ideal for semi-attended applications, such as kiosks or self-checkout, where prompt paper replacement avoids unnecessary downtime.
Easy set-up, excellent support
The printer is supplied with a “quick start” sheet that offers a simple and effective setup guide, while scannable QR-codes link to videos that cover all processes, from unpacking to power on, as well as basic configuration tasks. Expert Epson support is available for iOS, Android and Windows.