Catalog Object Cloud
Nanocable

Nanocable USB 2.0, 2m USB cable USB C 0.48 Gbit/s Black

Product code:
10.01.2302
Brand:
Nanocable
Product name:
USB 2.0, 2m
GTIN (EAN/UPC):
8433281007772
Bullet Points Nanocable USB 2.0, 2m USB cable USB C 0.48 Gbit/s Black:
  • Ideal to connect your new device smartphone/tablet USB-C with a computer with USB-C
  • The cable offerup to 3 Amps of charge in order to be able to charge your device smartphone/tablet etc.
  • Data Transfer Ratup to 480Mbps.
  • Compatible with ports with Thunderbolt ™ 3.
  • The Type-C USB connector is easier to use than previous generation USB connectors. Its reversible design allows you to connect devices with either facup. Always insert the cable correctly, without mistakes or causing damage to the port.
  • This USB-C cable is USB-IF certified, which means it meets all specifications for USB 2.0.
  • Length: 1.0 Meters
  • Color: Black
  • RoHS
  • Performance Test: 100% tested
Long product name Nanocable USB 2.0, 2m USB cable USB C 0.48 Gbit/s Black:
USB 2.0 cable 3A, type USB-C/M-USB-C/M, black, 2.0m
Nanocable USB 2.0, 2m USB cable USB C 0.48 Gbit/s Black:
USB 2.0 cable with type USB-C conector male at both ends