ABYSM Danube Inva MX202 Micro Tower Black
Product code:
AB123011
Brand:
ABYSM
Product name:
Danube Inva MX202
GTIN (EAN/UPC):
6974560222995
Bullet Points ABYSM Danube Inva MX202 Micro Tower Black:
- Micro Tower PC Home/Office
- micro ATX, Micro-ITX
- Supported HDD sizes: 2.5,3.5"
- Number of 2.5" bays: 2 Number of 3.5" bays: 2
- Side window Illumination Multi Tempered glass panel(s) Anti-dust filter
- ABS, Metal
- Black
Warranty:
3 Years
Long product name ABYSM Danube Inva MX202 Micro Tower Black:
M-ATX, ABS / SPCC, 3x 120 mm, USB 3.0 / Type C 3.1, 390 x 230 x 390 mm, 4.7 Kg
ABYSM Danube Inva MX202 Micro Tower Black:
DANUBE INVA MX202
Discover the versatile and compact Micro ATX DANUBE INVA MX202 case. With its compatibility with Micro ATX and ITX motherboards, this case allows you to customize and expand your system configuration without compromising on space. Additionally, it offers the capacity to install up to 4 hard drives and graphics cards of up to 330 mm, providing ample storage and exceptional performance. Don’t miss out on its powerful ventilation system with pre-installed ARGB fans and the option for liquid cooling.
SIDE AND FRONT PANELS WHITH MESH
The INVA MX202 case M-ATX features a pixelated front design that gives it a unique and eye-catching appearance. This innovative design adds a touch of style and distinction to the case, making it stand out among other options in the market. Additionally, the presence of a tempered glass panel on the side allows for showcasing the interior of the case and displaying the components in an elegant manner..
SPACIOUS INTERIOR
The INVA MX202 case M-ATX is a versatile and compact case compatible with Micro ATX and ITX motherboards. It allows for customized configurations without compromising expansion capability. With support for up to four hard drives, it offers ample storage space without affecting performance. Additionally, it is compatible with graphics cards up to 330 mm, ensuring a smooth gaming experience. With four expansion slots and two additional ones, it allows for the installation of multiple devices and expansion cards.
ENOUGH FOR MULTIPLE USB DEVICES
The Danube INVA MX202 is a high-quality gaming case that features two USB 3.0 ports and a Type-C 3.1 Gen 2 port on the top of the case, offering fast and convenient connectivity for your external devices.
The Type-C 3.1 Gen 2 port of the Danube INVA MX202 is especially noteworthy, as it provides a data transfer speed of up to 10 Gbps, which means you can transfer large files in a matter of seconds. Additionally, this port is compatible with USB-C devices, allowing for easy and hassle-free connection.
PROTECTS INTERNAL COMPONENTS
The M-ATX INVA MX202 case stands out for its powerful ventilation system. It comes with three pre-installed ARGB fans that provide efficient and visually appealing cooling, ensuring optimal temperature for internal components.
Furthermore, it allows for the installation of up to five fans, providing flexibility to customize the cooling system. It is also compatible with liquid cooling on the top and front, offering the option to achieve even more powerful and efficient cooling performance.
Discover the versatile and compact Micro ATX DANUBE INVA MX202 case. With its compatibility with Micro ATX and ITX motherboards, this case allows you to customize and expand your system configuration without compromising on space. Additionally, it offers the capacity to install up to 4 hard drives and graphics cards of up to 330 mm, providing ample storage and exceptional performance. Don’t miss out on its powerful ventilation system with pre-installed ARGB fans and the option for liquid cooling.
SIDE AND FRONT PANELS WHITH MESH
The INVA MX202 case M-ATX features a pixelated front design that gives it a unique and eye-catching appearance. This innovative design adds a touch of style and distinction to the case, making it stand out among other options in the market. Additionally, the presence of a tempered glass panel on the side allows for showcasing the interior of the case and displaying the components in an elegant manner..
SPACIOUS INTERIOR
The INVA MX202 case M-ATX is a versatile and compact case compatible with Micro ATX and ITX motherboards. It allows for customized configurations without compromising expansion capability. With support for up to four hard drives, it offers ample storage space without affecting performance. Additionally, it is compatible with graphics cards up to 330 mm, ensuring a smooth gaming experience. With four expansion slots and two additional ones, it allows for the installation of multiple devices and expansion cards.
ENOUGH FOR MULTIPLE USB DEVICES
The Danube INVA MX202 is a high-quality gaming case that features two USB 3.0 ports and a Type-C 3.1 Gen 2 port on the top of the case, offering fast and convenient connectivity for your external devices.
The Type-C 3.1 Gen 2 port of the Danube INVA MX202 is especially noteworthy, as it provides a data transfer speed of up to 10 Gbps, which means you can transfer large files in a matter of seconds. Additionally, this port is compatible with USB-C devices, allowing for easy and hassle-free connection.
PROTECTS INTERNAL COMPONENTS
The M-ATX INVA MX202 case stands out for its powerful ventilation system. It comes with three pre-installed ARGB fans that provide efficient and visually appealing cooling, ensuring optimal temperature for internal components.
Furthermore, it allows for the installation of up to five fans, providing flexibility to customize the cooling system. It is also compatible with liquid cooling on the top and front, offering the option to achieve even more powerful and efficient cooling performance.