Catalog Object Cloud
NGS

NGS ARTICA GREED Headphones Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Pink

Product code:
ELEC-HEADP-0399
Brand:
NGS
Product name:
ARTICA GREED
GTIN (EAN/UPC):
8435430621518
Bullet Points NGS ARTICA GREED Headphones Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Pink:
  • Stereo wireless headphones compatible with 5.1 Bluetooth technology (10m range)
  • Use both wirelessly via Bluetooth and wired via the included 3.5mm audio cable
  • Offers high sound quality and an exclusive design
  • Easy to pair with your favorite device
  • Answer or make calls without removing the phone from the pocket thanks to its Built-in microphone
  • Lithium-polymer battery with up to 40 hours of battery life at maximum volume
  • Equipped with a USB type C connection to recharge the 300 mAh battery
  • 32 Ohm impedance and 20 Hz ~ 20 kHz frequency response
  • Sensitivity: 105+/-3dB
  • Supra-aural headband design that perfectly fits any size
  • The headset is lightweight and features a foldable design for easy storage and transport
  • Over-ear design that covers completely the ears providing exceptional comfort
  • Adjustable headband, cushioned and rotating ear pads
  • Control music playback and answer your calls by pressing the easy-to-use headset buttons
Long product name NGS ARTICA GREED Headphones Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Pink:
20 Hz ~ 20 kHz, 105+/-3dB, Bluetooth 5.1, USB-C, 3.7V/300mAh
NGS ARTICA GREED Headphones Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Pink:
ARTICA GREED PINK

HEADPHONE COMPATIBLE WITH BLUETOOTH-HANDS FREE-LINE IN