Catalog Object Cloud
Conceptronic

Conceptronic DONN21G laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey

Product code:
DONN21G
Brand:
Conceptronic
Product name:
DONN21G
GTIN (EAN/UPC):
4015867231272
Bullet Points Conceptronic DONN21G laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
  • 7-in-1 USB-C to HDMI/VGA/USB-C PD/USB 3.0/GbE multiport adapter
  • Supports HDMI resolution up to 4K 30Hz
  • Supports VGA resolution up to 1080P 60Hz
  • Support VGA & HDMI simultaneously
  • Supports USB Power Delivery (PD) up to 100W
  • Provides a Gigabit Ethernet port with speeds up to 1000Mbps
  • Built-in Wake-on-LAN feature to startup computers remotely
  • USB 3.2 Gen 1 SuperSpeed (5Gb/s)
  • Multi-platform support: Windows, Mac OS, Chrome OS
  • Simple Plug and Play installation
Long product name Conceptronic DONN21G laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
7-in-1 USB 3.2 Gen 1 Docking Station, HDMI, VGA, GbE LAN, USB-A 3.0 x 3, 100W USB PD
Conceptronic DONN21G laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
This 7-in-1 Docking Station makes it possible to expand your device’s USB Type-C capacity with HDMI/VGA/USB-C PD/USB 3.0/GbE ports. The docking station provides an easy way to add HDTV, or equipment such as a monitor or projector to any USB-C device such as a smartphone, portable gaming console, MacBook, Chromebook Pixel or any similar late-model laptop with USB-C ports. The multiport video adapter lets you mirror or extend content on two additional monitors simultaneously (1 x HDMI, 1 x VGA), creating a dual-screen workstation. Perfect for home entertainment, office presentations and classroom teaching.