GIGABYTE GeForce RTX 4060 Ti WINDFORCE OC NVIDIA 8 GB GDDR6
Product code:
GV-N406TWF2OC-8GD
Brand:
GIGABYTE
Product name:
GeForce RTX 4060 Ti WINDFORCE OC
GTIN (EAN/UPC):
4719331313739, 0889523038642, 889523038642
Bullet Points GIGABYTE GeForce RTX 4060 Ti WINDFORCE OC NVIDIA 8 GB GDDR6:
- Powered by NVIDIA DLSS 3, ultra-efficient Ada Lovelace arch, and full ray tracing
- 4th Generation Tensor Cores: Up to 4x performance with DLSS 3 vs. brute-force rendering
- 3rd Generation RT Cores: Up to 2X ray tracing performance
- Powered by GeForce RTX™ 4060 Ti (8GB)
- Integrated with 8GB GDDR6 128bit memory interface
- WINDFORCE cooling system
- Protection back plate
Long product name GIGABYTE GeForce RTX 4060 Ti WINDFORCE OC NVIDIA 8 GB GDDR6:
8 GB, GDDR6, 128-bit, PCI Express 4.0, 2550 MHz core clock, 2x DisplayPort, 2x HDMI, 1x 8-pin
GIGABYTE GeForce RTX 4060 Ti WINDFORCE OC NVIDIA 8 GB GDDR6:
Ray Tracing
Hyperrealistic. Hyperfast.
The Ada architecture unleashes the full glory of ray tracing, which simulates how light behaves in the real world. With the power of RTX 40 Series and third-gen RT Cores, you can experience incredibly detailed virtual worlds like never before.
NVIDIA DLSS 3
The performance multiplier, powered by AI.
DLSS is a revolutionary breakthrough in AI-powered graphics that massively boosts performance. Powered by the new fourth-gen Tensor Cores and Optical Flow Accelerator on GeForce RTX 40 Series GPUs, DLSS 3 uses AI to create additional high-quality frames.
NVIDIA Reflex
Victory measured in milliseconds.
NVIDIA Reflex and GeForce RTX 40 Series GPUs deliver the lowest latency and best responsiveness for the ultimate competitive advantage. Built to optimize and measure system latency, Reflex provides faster target acquisition, quicker reaction times, and the best aim precision for competitive games.
NVIDIA Studio
Your ideas, accelerated by NVIDIA Studio.
Take your creative projects to the next level with NVIDIA Studio. Powered by new dedicated hardware, RTX 40 Series unlocks unmatched performance in 3D rendering, video editing, and graphic design. Experience feature-rich RTX accelerations in top creative apps, world-class NVIDIA Studio drivers engineered to provide maximum stability, and a suite of exclusive tools that harness the power of RTX for AI-assisted creative workflows.
WINDFORCE COOLING SYSTEM
The WINDFORCE cooling system features two 90mm unique blade fans, alternate spinning, 3 composite copper heat pipes directly touch the GPU, 3D active fans and Screen cooling, which together provide high efficiency heat dissipation.
ALTERNATE SPINNING
Reduce the turbulence of adjacent fans and increase airflow pressure.
3D ACTIVE FAN
The 3D Active Fan provides semi-passive cooling, and the fans will remain off when the GPU is in a low load or low power game.
UNIQUE BLADE FAN
The airflow is spilt by the triangular fan edge, and guided smoothly through the 3D stripe curve on the fan surface.
GRAPHENE NANO LUBRICANT
Graphene nano lubricant can extend the life of sleeve bearing fan by 2.1 times, close to the life of double ball bearing, and is quieter.
SCREEN COOLING
Extended heatsink allows air to pass through, providing better heat dissipation.
HEAT PIPES DIRECT TOUCH
The shape of the pure copper heat pipe maximizes the direct contact area with the GPU. The heat pipe also covers the VRAM through a metal plate contact to ensure proper cooling.
PROTECTION BACK PLATE
The back plate not only provides an aesthetical shape, but also enhances the structure of the graphics card to provide complete protection.
ULTRA DURABLE
Ultra Durable certified highest-grade metal chokes, lower ESR solid capacitors, 2oz copper PCB, and lower RDS(on) MOSFETs, plus over-temperature design to deliver superior performance and longer system life.
FRIENDLY PCB DESIGN
Fully automated production process ensures top quality of the circuit boards and eliminates sharp protrusions of the solder connectors seen on the conventional PCB surface. This friendly design prevents your hands from getting cut or inadvertently damaging components when making your build.
GIGABYTE CONTROL CENTER
GIGABYTE CONTROL CENTER (GCC) is a unified software for all GIGABYTE supported products. It provides an intuitive interface that allows users to adjust clock speed, voltage, fan mode and power target in real-time.
Hyperrealistic. Hyperfast.
The Ada architecture unleashes the full glory of ray tracing, which simulates how light behaves in the real world. With the power of RTX 40 Series and third-gen RT Cores, you can experience incredibly detailed virtual worlds like never before.
NVIDIA DLSS 3
The performance multiplier, powered by AI.
DLSS is a revolutionary breakthrough in AI-powered graphics that massively boosts performance. Powered by the new fourth-gen Tensor Cores and Optical Flow Accelerator on GeForce RTX 40 Series GPUs, DLSS 3 uses AI to create additional high-quality frames.
NVIDIA Reflex
Victory measured in milliseconds.
NVIDIA Reflex and GeForce RTX 40 Series GPUs deliver the lowest latency and best responsiveness for the ultimate competitive advantage. Built to optimize and measure system latency, Reflex provides faster target acquisition, quicker reaction times, and the best aim precision for competitive games.
NVIDIA Studio
Your ideas, accelerated by NVIDIA Studio.
Take your creative projects to the next level with NVIDIA Studio. Powered by new dedicated hardware, RTX 40 Series unlocks unmatched performance in 3D rendering, video editing, and graphic design. Experience feature-rich RTX accelerations in top creative apps, world-class NVIDIA Studio drivers engineered to provide maximum stability, and a suite of exclusive tools that harness the power of RTX for AI-assisted creative workflows.
WINDFORCE COOLING SYSTEM
The WINDFORCE cooling system features two 90mm unique blade fans, alternate spinning, 3 composite copper heat pipes directly touch the GPU, 3D active fans and Screen cooling, which together provide high efficiency heat dissipation.
ALTERNATE SPINNING
Reduce the turbulence of adjacent fans and increase airflow pressure.
3D ACTIVE FAN
The 3D Active Fan provides semi-passive cooling, and the fans will remain off when the GPU is in a low load or low power game.
UNIQUE BLADE FAN
The airflow is spilt by the triangular fan edge, and guided smoothly through the 3D stripe curve on the fan surface.
GRAPHENE NANO LUBRICANT
Graphene nano lubricant can extend the life of sleeve bearing fan by 2.1 times, close to the life of double ball bearing, and is quieter.
SCREEN COOLING
Extended heatsink allows air to pass through, providing better heat dissipation.
HEAT PIPES DIRECT TOUCH
The shape of the pure copper heat pipe maximizes the direct contact area with the GPU. The heat pipe also covers the VRAM through a metal plate contact to ensure proper cooling.
PROTECTION BACK PLATE
The back plate not only provides an aesthetical shape, but also enhances the structure of the graphics card to provide complete protection.
ULTRA DURABLE
Ultra Durable certified highest-grade metal chokes, lower ESR solid capacitors, 2oz copper PCB, and lower RDS(on) MOSFETs, plus over-temperature design to deliver superior performance and longer system life.
FRIENDLY PCB DESIGN
Fully automated production process ensures top quality of the circuit boards and eliminates sharp protrusions of the solder connectors seen on the conventional PCB surface. This friendly design prevents your hands from getting cut or inadvertently damaging components when making your build.
GIGABYTE CONTROL CENTER
GIGABYTE CONTROL CENTER (GCC) is a unified software for all GIGABYTE supported products. It provides an intuitive interface that allows users to adjust clock speed, voltage, fan mode and power target in real-time.