Catalog Object Cloud
CLUB3D

CLUB3D USB Type C 3.2 Gen 1 Multi Stream Transport (MST)Hub DisplayPort1.4 Triple Monitor

Product code:
CSV-1550
Brand:
CLUB3D
Product name:
USB Type C 3.2 Gen 1 Multi Stream Transport (MST)Hub DisplayPort1.4 Triple Monitor
GTIN (EAN/UPC):
8719214471422, 0841615101603, 841615101603
Bullet Points CLUB3D USB Type C 3.2 Gen 1 Multi Stream Transport (MST)Hub DisplayPort1.4 Triple Monitor:
  • Compliant with DisplayPort™1.4 specification
  • Compliant with HDCP 2.2 specification
  • Supports dual 4K60Hz@24 bpp without compression
  • DSC 1.2 transport and up to 4-slice decompression
  • High Dynamic Range (HDR) video
  • SST or up to 3 stream MST
  • Available Interfaces:
  • 1x USB Type C 3.2 Gen 1 for connecting to Host
  • 3x DisplayPort™ Female for connecting to monitors
Warranty:
2 years standard warranty
Long product name CLUB3D USB Type C 3.2 Gen 1 Multi Stream Transport (MST)Hub DisplayPort1.4 Triple Monitor:
USB Type C 3.2 Gen 1 Multi Stream Transport(MST)Hub DisplayPort™ 1.4 Triple Monitor 4K60Hz with DSC 1.2
CLUB3D USB Type C 3.2 Gen 1 Multi Stream Transport (MST)Hub DisplayPort1.4 Triple Monitor:
CSV-1550 - The Club-3D USB Type C 3.2 Gen 1 Multi Stream Transport(MST)Hub DisplayPort™ 1.4 Triple Monitor 4K60Hz with DSC 1.2 is an integrated solution that allow you to enjoy displaying content onto three different monitors / displays simultaneously under MST mode. The three screens can accommodate displaying different contents in parallel or by simply extending the existing screen, giving a panoramic view of the content which maximizes the user’s visual experience. With its multi-display capabilities, this hub can serve as a convenient and hassle-free portable, alternative solution to the conventional docking station.

It’s the perfect solution for host devices which feature DP1.2 /1.4 graphic cards that supports all DP Alt mode video signal output, for gaming and commercial applications. The MST Hub is directly powered from the host thru the USB Type C 3.2 Gen 1 connector.