Equip Ultra Slim 2-Port HDMI 2.0 Splitter
Product code:
33271607101
Brand:
Equip
Product name:
Ultra Slim 2-Port HDMI 2.0 Splitter
GTIN (EAN/UPC):
4015867223222
Bullet Points Equip Ultra Slim 2-Port HDMI 2.0 Splitter:
- Duplicates a HD digital audio/video signal up to 2 x HDMI output
- HDR and HDCP 2.2 complaint
- Compatible with a bandwidth of 6Gbps / 600MHz per channel (18Gbps Total)
- Supports video resolutions up to 4K/60Hz
- Supports Deep Color: 36bit (12 bit per channel)
- Supports 3D format video transmission
- Aluminum casing
- Support smart EDID control , Automatically reads the EDID data of the connected display
- Ultra-slim design
- Included power adapter
Long product name Equip Ultra Slim 2-Port HDMI 2.0 Splitter:
Ultra Slim 2-Port HDMI 2.0 Splitter
Equip Ultra Slim 2-Port HDMI 2.0 Splitter:
The equip 2-Port HDMI Splitter distributes one video stream to two displays, bringing synchronized high-definition video to conventions, home theaters, shopping areas, and campuses with ease.
HDMI Splitter splits your HDMI device’s audio and video signals on two screens, TVs or projectors with a resolution of UHD 4K / 60 Hz. No more tedious reconnecting your cables. Additionally, HDR, HDCP 2.2 and 3D are supported - also a total width of 18 Gbps for fluent playback in excellent quality.
Auto-EDID - Automatically reads the EDID data of the connected display
HDMI Splitter splits your HDMI device’s audio and video signals on two screens, TVs or projectors with a resolution of UHD 4K / 60 Hz. No more tedious reconnecting your cables. Additionally, HDR, HDCP 2.2 and 3D are supported - also a total width of 18 Gbps for fluent playback in excellent quality.
Auto-EDID - Automatically reads the EDID data of the connected display