Catalog Object Cloud
CLUB3D

CLUB3D USB3.2 Gen1 Type-C to Dual Link DVI-D HDCP ON version Active Adapter M/F

Product code:
CAC-1510
Brand:
CLUB3D
Product name:
USB3.2 Gen1 Type-C to Dual Link DVI-D HDCP ON version Active Adapter M/F
GTIN (EAN/UPC):
8719214471286, 0841615101481, 841615101481, 0841615101467, 841615101467
Bullet Points CLUB3D USB3.2 Gen1 Type-C to Dual Link DVI-D HDCP ON version Active Adapter M/F:
  • Reversible USB Type-C connector
  • Compliant to Dual Link DVI-I Specifications
  • Supports resolutions up to 3840 x 2160p @ 30Hz
  • Supports resolutions up to 2560 x 1600p @ 60Hz
  • Supports deep Color 12 Bit
  • Supports 268.5Mhz Bandwidth
Long product name CLUB3D USB3.2 Gen1 Type-C to Dual Link DVI-D HDCP ON version Active Adapter M/F:
USB Type C to DVI-I DUAL LINK Active Adapter
CLUB3D USB3.2 Gen1 Type-C to Dual Link DVI-D HDCP ON version Active Adapter M/F:
CAC-1510 - The Club 3D CAC-1510 is a USB Type C input to Dual Link DVI-I or Single Link DVI output adapter. The USB 3.1 Type C to Dual Link DVI or Single Link DVI Adapter is the easiest solution for connecting your USB 3.1 Type C source
device featuring DisplayPort™ Alternate Mode to a DVI enabled Monitor or Projector. This adapter is compact and highly portable. Powered by the USB C port, the adapter requires no external power and is ideal for use with the latest notebooks and Ultrabooks.

Supports: Dual Link DVI-I highest resolution of 3840 x 2160 at 30Hz.
Supports: Deep Color 12 Bit
Supports: 268.5 Taktrate

Compatibility
It is compatible with new Apple Macbook Pro, Macbook, new Google Chrome- book Pixel and other USB-C supported devices with support for DisplayPort™ Alternate Mode over USB C.

Please refer to your device's user manual to confirm the specification and functionality of the USB-C port.