Catalog Object Cloud
LG

LG 50UR762H9ZC 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Blue 400 cd/m²

Product code:
50UR762H9ZC.AEU
Brand:
LG
Product name:
50UR762H9ZC
GTIN (EAN/UPC):
8806091548658, 8806091549341
G means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points LG 50UR762H9ZC 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Blue 400 cd/m²:
  • Flat 127 cm (50") LED Direct-LED
  • 4K Ultra HD 3840 x 2160 pixels 16:9
  • 400 cd/m² 19 ms 5000:1
  • DVB-C, DVB-S2, DVB-T2 PAL
  • Smart TV Internet TV
  • Wi-Fi Ethernet LAN Bluetooth
  • High Dynamic Range (HDR) supported
  • VESA mounting 200 x 200 mm
  • G 87 kWh
Long product name LG 50UR762H9ZC 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Blue 400 cd/m²:
50'' 4K UHD 3840×2160 400cd/m² 5000:1, webOS 5.0, USB Cloning HDMI RJ45 USB RS-232C
LG 50UR762H9ZC 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Blue 400 cd/m²:
Pro:Centric Cloud
Pro:Centric Cloud improves the usability of enterprise's CMS solution and cloudification of system, reinforcing the service of 3rd party solution. It also offers various design templates, improving data collection and analytics platform with an eye-catching dashboard.

Easily Accessible to Netflix Application With Pro:Centric Direct
Pro:Centric Direct, the easy and simple management solution for hotel content creates a memorable experience for your clients. Especially, the Netflix App can be activated by anyone with Pro:Centric Direct. Netflix Membership Required.

Pro:Centric Direct
The hotel content management solution Pro:Centric Direct offers easy and simple editing tools, making it easy to perform service and IP network-based remote management with a single click. The Pro:Centric Direct solution enables users to edit their interface easily by providing customized interface and efficiently manages all TVs in the room. The latest PCD version provides IoT-based inroom control as well as voice control function through LG Natural Language Processing (NLP). These IoT and voice-related functions will be your starting point to prepare for the hotel rooms of next generation through artificial intelligence.

Slim Bezel That Makes TV a Sophisticated Objet
UR762H series with a slim bezel is designed to blend into any interior and delivers an immersive viewing experience without any interruption.

SoftAP
Software-enabled Access Point (SoftAP) is a "virtual" Wi-Fi feature that uses TV as a wireless hotspot, enabling guests to connect their own devices to the SoftAP. It supports Bridge Mode, allowing administrators to manage in-room SoftAP information such as signal level, SoftAP passwords, etc.

More Innovative LG webOS 5.0
Explore the latest LG Smart TV features, and discover TVs that deliver innovative technology, remarkable clarity, and true-tolife colors. Newly added Mood Display & Gallery Mode enable you to utilize the TV as a customized clock and an artwork which perfectly harmonizes with your space and life.

Welcome Video / Screen
With the capability to display several images, Commercial Lite TVs allow for a greater variation of greeting messages in hotel rooms which make customers feel more welcome and cared for.

Hotel Mode (Public Display Mode)
From channel selection to volume level, you can control the TV settings in business areas. Public Display Mode also enables you to restore default settings, as required, on the TVs.

USB Cloning
USB data cloning makes managing multiple displays more efficient for optimal operation. Instead of setting up each display one by one, data can be copied to a USB for one display and can be sent to the other displays through a USB plug-in.

Bluetooth Sound Sync
Bluetooth Sound Sync enables users to listen to music on a mobile device through TV speakers via Bluetooth connection.