Catalog Object Cloud
ASUS

ASUS TUF Gaming VG249QL3A computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Product code:
90LM09G0-B01170
Brand:
ASUS
Product family:
TUF Gaming
Product name:
VG249QL3A
GTIN (EAN/UPC):
4711387262191, 0197105262188, 197105262188
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points ASUS TUF Gaming VG249QL3A computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
  • 23.8-inch Full HD(1920x1080) Fast IPS gaming monitor with 180Hz refresh rate designed for professional gamers and immersive gameplay
  • 1ms (GTG) response time for smooth gameplay, and ASUS Extreme Low Motion Blur (ELMB ™) technology to further reduce ghosting and motion blur
  • FreeSync Premium and G-Sync compatible delivers a seamless, tear-free gaming experience by enabling VRR (variable refresh rate) by default
  • Shadow Boost enhances image details in dark areas, brightening scenes without over-exposing bright areas
Long product name ASUS TUF Gaming VG249QL3A computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
TUF Gaming VG249QL3A Gaming Monitor – 24-inch(23.8 inch viewable), Full HD(1920x1080), 180Hz, Fast IPS, ELMB, 1ms (GTG), FreeSync Premium, G-Sync Compatible, Variable Overdrive, 99% sRGB, Height adjustment
ASUS TUF Gaming VG249QL3A computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
The 23.8-inch TUF Gaming VG249QL3A Full HD gaming monitor featuring a Fast IPS panel for 180 Hz gaming. ASUS Extreme Low Motion Blur and AMD FreeSync™ Premium, G-SYNC compatible, VESA AdaptiveSync technologies enables buttery-smooth gaming. In addition, it has a 99% sRGB gamut to offer exceptional colors and contrast.