Catalog Object Cloud
CLUB3D

CLUB3D Type-C 7-in-1 hub with 2x HDMI, 2x USB Gen1 Type-A, 1x RJ45, 1x 3.5mm Audio, 1x USB Gen1 Type-C 100W Female port

Product code:
CSV-1595
Brand:
CLUB3D
Product name:
Type-C 7-in-1 hub with 2x HDMI, 2x USB Gen1 Type-A, 1x RJ45, 1x 3.5mm Audio, 1x USB Gen1 Type-C 100W Female port
GTIN (EAN/UPC):
8719214472269, 0841615102501, 841615102501
Bullet Points CLUB3D Type-C 7-in-1 hub with 2x HDMI, 2x USB Gen1 Type-A, 1x RJ45, 1x 3.5mm Audio, 1x USB Gen1 Type-C 100W Female port:
  • Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • USB Power Delivery (USB PD)
  • 10,100,1000 Mbit/s
  • Plug and Play
Long product name CLUB3D Type-C 7-in-1 hub with 2x HDMI, 2x USB Gen1 Type-A, 1x RJ45, 1x 3.5mm Audio, 1x USB Gen1 Type-C 100W Female port:
USB Gen1 Type-C 7-in-1 hub with 2x HDMI, 2x USB Gen1 Type-A, 1x RJ45, 1x 3.5mm Audio, 1x USB Gen1 Type-C 100W Female port
CLUB3D Type-C 7-in-1 hub with 2x HDMI, 2x USB Gen1 Type-A, 1x RJ45, 1x 3.5mm Audio, 1x USB Gen1 Type-C 100W Female port:
The Club 3D CSV-1595 USB Gen1 Type-C 7-in-1 hub with with 2x HDMI™, 2x USB Gen1 Type-A, 1x RJ45, 1x 3.5mm Audio, 1x USB Gen1 Type-C 100W Female port, provides a very advanced, efficient solution to extend a single USB Gen1 Type-C port to multiple ports. It integrates video, data and power ports that allows to connect 2 displays simultaneously for enjoying videos on a larger screen, connect multiple USB Gen1 devices for data transmission up to 5Gbps, connect a Gigabit Ethernet source for getting your PC connected to super high speed network, or connect to headset to enjoy fantastic music. It also provides PD charging for support up to max. 100W PD charging. This is for operating this device and charge the host simultaneously. It can work on all DP™1.4 Alt mode supported USB Gen1 Type-C hosts.