Sharp HT-SBW460 soundbar speaker Metallic 3.1 channels 440 W
Product code:
HT-SBW460
Brand:
Sharp
Product name:
HT-SBW460
GTIN (EAN/UPC):
4974019117560
Bullet Points Sharp HT-SBW460 soundbar speaker Metallic 3.1 channels 440 W:
- 3.1ch soundbar with Dolby Atmos® and virtual surround sound technology three-dimensional sound
- Bluetooth® 4.2 wireless music streaming
- Wireless Subwoofer
- Dolby Atmos®, Dolby THD, Dolby Digital Plus, Dolby Digital supported
- Easy Control with the TV remote via HDMI ARC – CEC
- Operation from the Remote Control or direct keys on the unit
- 4K pass through
- Total max power output: 440 W
- Equalizer for different Sound Modes
- Wall mountable or table top use
- Metal front grill with matt black finish
- LED display
Long product name Sharp HT-SBW460 soundbar speaker Metallic 3.1 channels 440 W:
3.1 ch, Dolby Atmos, 440 W, Bluetooth 4.2, USB, AUX, Optical, Coaxial, 2x HDMI, HDMI, ARC, CEC, 950 x 110 x 70 mm, 2.5 kg, 240 x 240 x 415 mm, 5.4 kg
Sharp HT-SBW460 soundbar speaker Metallic 3.1 channels 440 W:
3.1CH Dolby Atmos® soundbar with wireless subwoofer
Design
Metal front grill with matt black finish
Wireless subwoofer
Clean and simple design and less cable clutter.
Virtual surround sound technology Dolby Atmos®
3.1ch soundbar with Dolby Atmos® and virtual surround sound technology three-dimensional sound by Dolby Atmos® engine – which add height without the need of upfiring drivers.
Design
Metal front grill with matt black finish
Wireless subwoofer
Clean and simple design and less cable clutter.
Virtual surround sound technology Dolby Atmos®
3.1ch soundbar with Dolby Atmos® and virtual surround sound technology three-dimensional sound by Dolby Atmos® engine – which add height without the need of upfiring drivers.