Catalog Object Cloud
Mars Gaming

Mars Gaming MPB1200PSIW power supply unit 1200 W White

Product code:
MPB1200PSIW
Brand:
Mars Gaming
Product name:
MPB1200PSIW
GTIN (EAN/UPC):
8435693113560
Bullet Points Mars Gaming MPB1200PSIW power supply unit 1200 W White:
  • 1200W power
  • ATX 3.1 and PCIe 5.1 with 12V 2x6 connector
  • 80 Plus Gold Certified
  • 10-year warranty
Long product name Mars Gaming MPB1200PSIW power supply unit 1200 W White:
Mars Gaming MPB1200PSI, Full Modular 1200W PC Power Supply, 10-Year Warranty, 80Plus Gold 90%, SI Extreme Silence Fan, AI2-RPM, DC-DC and SMD Technologies, ATX 3.1 and PCIe 5.1 White
Mars Gaming MPB1200PSIW power supply unit 1200 W White:
Power Supply MPB1200PSI
The FULL modular ATX 3.1 MPB1200PSI 1200W power supply redefines efficiency and performance for the most demanding systems. Featuring 80Plus Gold certification, Japanese Toshin Kyogo 105ºC capacitors and an intelligent modular design with Premium textured cables with a carbon fiber finish. All of this ensures extreme stability, optimal energy management and a flawless installation. Its native 12V 2x6 connector with PCIe 5.1 support provides efficient and secure power delivery for next-generation graphics cards. In addition, it incorporates a 140mm SI Extreme Silence fan and the advanced AI2-RPM cooling system, which dynamically adjusts fan speed using artificial intelligence and machine learning, ensuring ultra-silent operation and high-level thermal dissipation.

Protection and Reliability. 10-Year Warranty
The MPB1200PSI power supply is backed by a leading 10-year warranty and an advanced safety protection system that includes OCP, OVP, OPP, OTP, OLP, NLO, PFP, UVP, SCP and TCP, ensuring safe and reliable power delivery for all components.

Extreme Silence AI2-RPM
Advanced AI2-RPM technology adjusts fan speed in real time, using machine learning and artificial intelligence to optimize the balance between cooling and absolute silence. Its exclusive 140mm SI Extreme Silence fan with copper and aluminum core and FDB bearings minimizes friction, delivering ultra-silent, stable and long-lasting operation.

80PLUS GOLD Certification
The MPB1200PSI, with 80Plus Gold certification, offers energy efficiency above 90%, maximizing power usage while minimizing thermal dissipation. This not only optimizes energy consumption but also extends component lifespan and guarantees stable and efficient performance, even in the most demanding configurations.

DC-DC and SMD Technology
Equipped with DC-DC technology, the MPB1200PSI ensures exceptional stability and performance, adapting to the needs of the most demanding next-generation components. Its Active-PFC system with 99% digital efficiency maximizes energy conversion, reducing losses and optimizing voltage stability. Additionally, the integration of SMD technology improves operational efficiency, extends the PSU lifespan and reduces energy consumption by 20%, ensuring precise voltage regulation that protects the most sensitive components under any load condition.

ATX 3.1 and PCIe 5.1 Compatibility
The MPB1200PSI redefines efficiency and performance with full compatibility with ATX 3.1 and PCIe 5.1, making it the ultimate choice for high-end configurations. Equipped with a native 12V 2x6 connector, it optimizes power delivery with cleaner and more efficient integration, reducing the need for additional adapters. Designed to effortlessly power the most advanced GPUs, it maximizes their performance and stability.

Superior Reliability and Performance
Japanese Toshin Kyogo capacitors stand out for their exceptional quality and precision in the manufacturing process, ensuring unmatched reliability and durability. Designed to operate with maximum efficiency across a wide temperature range, they deliver stable performance even in demanding environments. Their advanced engineering optimizes energy efficiency by minimizing losses, ensuring constant power delivery and optimal system performance.

Intelligent Modular Design
Its fully modular design enables a clean and organized installation, optimizing cable management and improving airflow inside the chassis. Premium textured cables with carbon fiber finish offer greater mechanical strength and superior flexibility compared to conventional cables, making installation easier and ensuring greater durability. This system not only simplifies installation but also contributes to improved heat dissipation and superior thermal performance.