Catalog Object Cloud
Kensington

Kensington K63727ES

Product code:
K63727ES
Brand:
Kensington
Product name:
K63727ES
GTIN (EAN/UPC):
5028252640091, 5028252640145
Bullet Points Kensington K63727ES:
  • Outer case and keycaps composed of 50% post-consumer recycled content (PCR)
  • ISO layout is organized into 6 rows with a numeric keypad
  • Plug and play keyboard compatible with Windows and macOS
  • Tactile keys provide a comfortable typing experience for touch typists
  • Sealed membrane design protects the keyboard against accidental spills
  • USB-A cable provides a direct and reliable connection and eliminates the need for batteries
  • Wipe down protection meets MIL-STD-810H Method 504.3
Warranty:
3 Years
Long product name Kensington K63727ES:
USB-A, Windows/macOS, ISO, 511 g, ES
Kensington K63727ES:
Designed with sustainability in mind, the KB100 EQ Wired Full Size Keyboard is a reliable, value-for-money solution ideal for large office deployments. Made using 50% post-consumer recycled (PCR) material in the outer case and keycaps, the KB100 EQ Wired Full Size Keyboard features a spill-proof design. Its sealed membrane resists coffee, water, and other liquids and protects the keyboard electronics from unexpected mishaps. Supporting comfort and productivity, the KB100 EQ Wired Full Size Keyboard is also an ideal choice for the touch typist. It offers an ISO full-size layout with responsive tactile keys for all-day comfort, and a numeric keypad to support productivity. The USB-A connection provides a convenient and reliable wired experience, and the sleek and slim profile saves valuable desktop space while complementing a modern workspace.

Sustainability Focused
Aimed at reducing our environmental impact, the outer case and keycaps are composed of 50% post-consumer recycled content (PCR).

Full-Size Keyboard
Designed to maximize productivity, the ISO layout is organized into 6 rows with a numeric keypad.

Tactile Keys
Ideal for the touch typist, responsive tactile keys support improved typing accuracy, increased typing speed, enhanced comfort, and reduced fatigue for a more enjoyable typing experience.

Spill-Proof Protection
A sealed membrane design ensures that any spills of water, coffee, or other liquids will not damage the electronics and can be simply wiped dry.

Wired USB-A Connection
The wired USB-A cable provides a reliable plug and play connection. Windows and macOS compatible.

Wipe Down Protection
Meets MIL-STD-810H Method 504.3 Contamination by Fluids with disinfectants with no degradation.***No visual degradation or inability to use as directed upon test completion