ASUS PRIME B760M-R D4 Intel B760 LGA 1700 micro ATX
Product code:
90MB1HA0-M0EAY0
Brand:
ASUS
Product name:
PRIME B760M-R D4
GTIN (EAN/UPC):
4711387423769
Bullet Points ASUS PRIME B760M-R D4 Intel B760 LGA 1700 micro ATX:
- Intel LGA 1700 Socket: Ready for 14th,13th and 12th Gen Intel processors
- Ultrafast Connectivity: PCIe 4.0, two PCIe 4.0 M.2 slots, Realtek 2.5Gb Ethernet and front USB 5Gbps support
- Comprehensive Cooling: VRM heatsink, PCH heatsink, hybrid fan headers and Fan Xpert 2+
- Aura Sync RGB Lighting: Onboard Addressable Gen 2 headers for RGB LED strips, easily synced with Aura Sync-capable hardwares
- Two-Way AI Noise Cancelation: Reduces background noise from the microphone and audio output for crystal-clear communication in games or video conferences
Long product name ASUS PRIME B760M-R D4 Intel B760 LGA 1700 micro ATX:
PRIME B760M-R D4 Gaming Mainboard Sockel Intel LGA 1700 (microATX, PCIe 4.0, DDR4, 2.5Gb Ethernet, HDMI, SATA 6 Gbit/s, Aura Sync)
ASUS PRIME B760M-R D4 Intel B760 LGA 1700 micro ATX:
ASUS Prime series motherboards are expertly engineered to unleash the full potential of 14th & 13th Gen Intel® Core™ Processors. Boasting a robust power design, comprehensive cooling solutions and intelligent tuning options, PRIME B760M-R D4 provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features.
FLEXIBILITY
Comprehensive controls form the foundation of the ASUS PRIME series. The PRIME B760 motherboard packs flexible tools to tune every aspect of your system, enabling performance tweaks to perfectly match the way you work to maximize productivity.
Intelligent Control
ASUS Intelligent Control makes your PC smart. Along with taking care of complex tuning and dynamically optimizing essential aspects of your system, it offers intelligently simplified options for newcomers to PC DIY, as well as more comprehensive features for seasoned veterans.
All-Around Energy Efficiency
The Power Saving function contains several settings can easily optimize power consumption and maximize energy savings. You can enable a CPU power limit, darken Aura lighting, and set the fan profile to a power saving mode. You can also toggle the Power Saver plan that is built into Microsoft Windows.
Flexible Air-Cooling Controls
ASUS Fan Xpert 2+ software provides comprehensive control over fan. There’s an Extreme Quiet mode that reduces fan speeds to below the default minimum to keep your system whisper-quiet when performing light tasks. Fan can also be controlled via the UEFI BIOS.
Precise Digital Power Control
The Digi+ voltage-regulator module (VRM) delivers real-time control over voltage droop, automatically switching frequency and power-efficiency settings. It also allows you to fine-tune your CPU for ultimate stability and performance.
UEFI BIOS
The renowned ASUS UEFI BIOS provides everything you need to configure, tweak and tune your system. It offers intelligently simplified options for PC DIY beginners, as well as comprehensive features for seasoned veterans.
Advanced Tuning for Serious Tweakers
An intuitive Advanced mode offered via the UEFI lets you take complete control. A built-in search feature makes it easy to find options, and various advanced functions let you intelligently make nuanced adjustments so you can dial in performance just the way you want.
Quick and Simple Setup
EZ mode displays vital settings and stats and also offers guided wizards, drag-and-drop functionality, and one-click application of important settings — all to help you get your rig up and running in no time.
Intuitive Graphical Fan Control
Fine-tune individual fan settings simply by dragging a curve with the mouse.
Aura On/Off Mode (Stealth)
Easily enable or disable Aura RGB lighting or every onboard LED, for a subdued aesthetic touch.
COOLING
PRIME B760 series are engineered with multiple onboard heatsink and an array of hybrid fan headers to ensure your rig stays cool and stable under intense workloads.
Heatsink
VRM Heatsink and Thermal Pad
VRM heatsink and thermal pad improve heat transfer from the MOSFETs and chocks for better cooling performance.
Cooler by Design
PRIME B760 series features comprehensive cooling controls that are configurable via FAN Xpert 2+ software or via the UEFI BIOS.
Multiple Temperature Sources
Each header can dynamically reference three thermal sensors. FAN Xpert 2+ allows you to map the temperature of supported ASUS graphics cards to optimize cooling for GPU- and CPU-intensive tasks.
4-Pin PWM/DC Fan
Chassis fan headers support auto-detection of PWM or DC fans.
PERFORMANCE
The PRIME B760 series are built to handle the high core counts and bandwidth demands of 14th & 13th Gen Intel® Core™ Processors. ASUS B760 motherboard provides all the fundamentals to boost daily productivity, so your system will be ready for action with stable power, intuitive cooling and flexible data transfer options.
Robust Power Design
Stable power is essential to extract every last bit of performance out of Intel® processors. The PRIME B760M-R D4 is geared to cater to the demands of these high-core-count CPUs.
Memory
DDR4 Support
Improvements to trace routing design provide the latest Intel® processors with enhanced access to memory bandwidth. ASUS technology carefully maps memory signal pathways across different PCB layers to reduce path distance, and it adds shielding zones that significantly reduce crosstalk.
Storage
Two M.2 Slots (up to 64 Gbps)
The PRIME B760 motherboard offers a total of two M.2 slots that support data-transfer speeds of up to 64 Gbps via PCIe 4.0, enabling quicker boot-up and app load times with OS or application drives.
*Actual transmission speeds will be lower than the theoretical maximum speed.
Connectivity
PCIe 4.0 Slot
The PRIME B760 motherboard is designed specifically for 14th, 13th and 12th Gen Intel® CPUs and offer PCIe 4.0 connectivity for the latest GPUs.
Realtek 2.5 Gb Ethernet
Realtek 2.5 Gb Ethernet reduces CPU overhead and offers exceptionally high TCP and UDP throughput for faster, smoother data transfers.
LANGuard
ASUS LANGuard is a hardware-level network protection feature that integrates advanced signal-coupling technology and premium anti-EMI surface-mounted capacitors to improve throughput and ensure a more reliable connection.
Combined onboard features deliver elevated audio
Intelligent design and premium hardware create audio quality unlike anything you’ve ever experienced.
Audio Shielding
Audio shielding ensures precision analog/digital separation and greatly reduced multi-lateral interference.
Dedicated Audio PCB Layers
Separate layers for left and right tracks ensures both channels deliver consistent, equal quality.
Premium Audio Capacitors
Provides warm, natural, and immersive sound with exceptional clarity and fidelity.
Aura Sync
Outshine the Competition
A well-tuned enthusiast system deserves a matching aesthetic. ASUS Aura offers full RGB lighting control with a variety of functional presets for the built-in RGB LEDs as well as strips and devices connected to the onboard RGB headers — and it can all be synced with an ever-growing portfolio of Aura-capable hardware.
Addressable Gen 2 Headers
Three Addressable Gen 2 headers are capable of detecting the number of LEDs on second-gen addressable RGB devices, allowing the software to automatically tailor lighting effects to specific devices. The new headers also offer backward-compatibility with existing Aura RGB gear.
TWO-WAY AI NOISE CANCELATION
This utility leverages a massive deep-learning database to reduce background noise from the microphone and incoming audio, while preserving vocals at the same time. This removes distracting keyboard clatter, mouse clicks and other ambient noises so you can hear and be heard with crystal clarity while gaming or in calls.
Armoury Crate
Within a single intuitive interface, Armoury Crate offers easily customized Aura Sync RGB settings for every compatible device in your arsenal , plus controls for an ever-growing family of ASUS products, including keyboard and mouse preferences. Armoury Crate also integrates product registration and a news feed so that you never miss updates of interest to the ASUS community
Q-LED Core
The Q-LED Core display produces light patterns by power LED during the Power-On Self-Test (POST) that can help users troubleshoot potential issues.
SafeSlot Core
SafeSlot Core is the ASUS-exclusive PCIe® slot. Featuring a fortified design that's anchored to the motherboard by a special hook, Safeslot Core provides 1.6X-stronger retention and 1.3X-greater shearing resistance than standard expansion slots.
Overvoltage Protection
World-class circuit-protecting power design
An exclusive circuit design with built-in voltage regulators to protect your motherboard from damage caused by unexpected high-level voltages from unstable or inferior power supplies.
Stainless-Steel Back I/O
3X corrosion-resistance for greater durability
Corrosion-resistant stainless-steel back I/O panels bonded with chromium oxide have a lifespan that's three times longer than ordinary panels.
FLEXIBILITY
Comprehensive controls form the foundation of the ASUS PRIME series. The PRIME B760 motherboard packs flexible tools to tune every aspect of your system, enabling performance tweaks to perfectly match the way you work to maximize productivity.
Intelligent Control
ASUS Intelligent Control makes your PC smart. Along with taking care of complex tuning and dynamically optimizing essential aspects of your system, it offers intelligently simplified options for newcomers to PC DIY, as well as more comprehensive features for seasoned veterans.
All-Around Energy Efficiency
The Power Saving function contains several settings can easily optimize power consumption and maximize energy savings. You can enable a CPU power limit, darken Aura lighting, and set the fan profile to a power saving mode. You can also toggle the Power Saver plan that is built into Microsoft Windows.
Flexible Air-Cooling Controls
ASUS Fan Xpert 2+ software provides comprehensive control over fan. There’s an Extreme Quiet mode that reduces fan speeds to below the default minimum to keep your system whisper-quiet when performing light tasks. Fan can also be controlled via the UEFI BIOS.
Precise Digital Power Control
The Digi+ voltage-regulator module (VRM) delivers real-time control over voltage droop, automatically switching frequency and power-efficiency settings. It also allows you to fine-tune your CPU for ultimate stability and performance.
UEFI BIOS
The renowned ASUS UEFI BIOS provides everything you need to configure, tweak and tune your system. It offers intelligently simplified options for PC DIY beginners, as well as comprehensive features for seasoned veterans.
Advanced Tuning for Serious Tweakers
An intuitive Advanced mode offered via the UEFI lets you take complete control. A built-in search feature makes it easy to find options, and various advanced functions let you intelligently make nuanced adjustments so you can dial in performance just the way you want.
Quick and Simple Setup
EZ mode displays vital settings and stats and also offers guided wizards, drag-and-drop functionality, and one-click application of important settings — all to help you get your rig up and running in no time.
Intuitive Graphical Fan Control
Fine-tune individual fan settings simply by dragging a curve with the mouse.
Aura On/Off Mode (Stealth)
Easily enable or disable Aura RGB lighting or every onboard LED, for a subdued aesthetic touch.
COOLING
PRIME B760 series are engineered with multiple onboard heatsink and an array of hybrid fan headers to ensure your rig stays cool and stable under intense workloads.
Heatsink
VRM Heatsink and Thermal Pad
VRM heatsink and thermal pad improve heat transfer from the MOSFETs and chocks for better cooling performance.
Cooler by Design
PRIME B760 series features comprehensive cooling controls that are configurable via FAN Xpert 2+ software or via the UEFI BIOS.
Multiple Temperature Sources
Each header can dynamically reference three thermal sensors. FAN Xpert 2+ allows you to map the temperature of supported ASUS graphics cards to optimize cooling for GPU- and CPU-intensive tasks.
4-Pin PWM/DC Fan
Chassis fan headers support auto-detection of PWM or DC fans.
PERFORMANCE
The PRIME B760 series are built to handle the high core counts and bandwidth demands of 14th & 13th Gen Intel® Core™ Processors. ASUS B760 motherboard provides all the fundamentals to boost daily productivity, so your system will be ready for action with stable power, intuitive cooling and flexible data transfer options.
Robust Power Design
Stable power is essential to extract every last bit of performance out of Intel® processors. The PRIME B760M-R D4 is geared to cater to the demands of these high-core-count CPUs.
Memory
DDR4 Support
Improvements to trace routing design provide the latest Intel® processors with enhanced access to memory bandwidth. ASUS technology carefully maps memory signal pathways across different PCB layers to reduce path distance, and it adds shielding zones that significantly reduce crosstalk.
Storage
Two M.2 Slots (up to 64 Gbps)
The PRIME B760 motherboard offers a total of two M.2 slots that support data-transfer speeds of up to 64 Gbps via PCIe 4.0, enabling quicker boot-up and app load times with OS or application drives.
*Actual transmission speeds will be lower than the theoretical maximum speed.
Connectivity
PCIe 4.0 Slot
The PRIME B760 motherboard is designed specifically for 14th, 13th and 12th Gen Intel® CPUs and offer PCIe 4.0 connectivity for the latest GPUs.
Realtek 2.5 Gb Ethernet
Realtek 2.5 Gb Ethernet reduces CPU overhead and offers exceptionally high TCP and UDP throughput for faster, smoother data transfers.
LANGuard
ASUS LANGuard is a hardware-level network protection feature that integrates advanced signal-coupling technology and premium anti-EMI surface-mounted capacitors to improve throughput and ensure a more reliable connection.
Combined onboard features deliver elevated audio
Intelligent design and premium hardware create audio quality unlike anything you’ve ever experienced.
Audio Shielding
Audio shielding ensures precision analog/digital separation and greatly reduced multi-lateral interference.
Dedicated Audio PCB Layers
Separate layers for left and right tracks ensures both channels deliver consistent, equal quality.
Premium Audio Capacitors
Provides warm, natural, and immersive sound with exceptional clarity and fidelity.
Aura Sync
Outshine the Competition
A well-tuned enthusiast system deserves a matching aesthetic. ASUS Aura offers full RGB lighting control with a variety of functional presets for the built-in RGB LEDs as well as strips and devices connected to the onboard RGB headers — and it can all be synced with an ever-growing portfolio of Aura-capable hardware.
Addressable Gen 2 Headers
Three Addressable Gen 2 headers are capable of detecting the number of LEDs on second-gen addressable RGB devices, allowing the software to automatically tailor lighting effects to specific devices. The new headers also offer backward-compatibility with existing Aura RGB gear.
TWO-WAY AI NOISE CANCELATION
This utility leverages a massive deep-learning database to reduce background noise from the microphone and incoming audio, while preserving vocals at the same time. This removes distracting keyboard clatter, mouse clicks and other ambient noises so you can hear and be heard with crystal clarity while gaming or in calls.
Armoury Crate
Within a single intuitive interface, Armoury Crate offers easily customized Aura Sync RGB settings for every compatible device in your arsenal , plus controls for an ever-growing family of ASUS products, including keyboard and mouse preferences. Armoury Crate also integrates product registration and a news feed so that you never miss updates of interest to the ASUS community
Q-LED Core
The Q-LED Core display produces light patterns by power LED during the Power-On Self-Test (POST) that can help users troubleshoot potential issues.
SafeSlot Core
SafeSlot Core is the ASUS-exclusive PCIe® slot. Featuring a fortified design that's anchored to the motherboard by a special hook, Safeslot Core provides 1.6X-stronger retention and 1.3X-greater shearing resistance than standard expansion slots.
Overvoltage Protection
World-class circuit-protecting power design
An exclusive circuit design with built-in voltage regulators to protect your motherboard from damage caused by unexpected high-level voltages from unstable or inferior power supplies.
Stainless-Steel Back I/O
3X corrosion-resistance for greater durability
Corrosion-resistant stainless-steel back I/O panels bonded with chromium oxide have a lifespan that's three times longer than ordinary panels.