Catalog Object Cloud
Conceptronic

Conceptronic 2-Port USB Car Charger 4.8A

Product code:
1205450
Brand:
Conceptronic
Product name:
2-Port USB Car Charger 4.8A
GTIN (EAN/UPC):
8714909027250
Bullet Points Conceptronic 2-Port USB Car Charger 4.8A:
  • Charge USB (5V) devices quickly with high power output (max 4800 mA)
  • 2 USB ports for charging two devices at the same time, even two tablets (2.4A for each port)
  • Simply use the cigarette lighter of your car, truck or boat (12V to 24V)
  • Small, compact and easy to carry
Long product name Conceptronic 2-Port USB Car Charger 4.8A:
2 x USB, 4.2A, 12V/24V, 80 x 26 x 26 mm, 31 g
Conceptronic 2-Port USB Car Charger 4.8A:

Charge two tablets at the same time from the cigarette lighter in your car, truck or boat. This 2-Port USB Car Charger is the ideal solution for charging your iPad or tablet, as well as most other USB devices like smartphones, navigation systems, MP3 players and digital cameras. With a high output of 4800mA and twin USB ports, it is powerful enough to charge two tablets simultaneously. Simply plug the device into the cigarette lighter, and it automatically converts 12-24-volt power to the 5 volts used by USB devices. Allows easy and convenient charging while travelling, without the need of a PC, notebook or wall socket.