Catalog Object Cloud
LG

LG 32GS95UV-B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD OLED Black

Product code:
32GS95UV-B
Brand:
LG
Product name:
32GS95UV-B
GTIN (EAN/UPC):
8806096269695
F means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points LG 32GS95UV-B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD OLED Black:
  • Dual-Mode, double the wonder
  • Brilliance to magnificent play
  • The evolution of OLED
  • The explosion of colours
  • Extremely fast
  • Spatial sound
  • Gamer-centric design
  • Fluid gaming experience
  • Bring sharpness to your play
  • Anti-glare & Low reflection
  • Comfortable but vibrant
  • Amplify gaming output with an OLED display
  • Plugin for immersive sound effect
  • Award-winning gaming GUI
  • Accurate colors updated
Warranty:
1 year
Long product name LG 32GS95UV-B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD OLED Black:
32", 3840 x 2160, OLED, 16:9, 1500000:1, 275cd/m², HDR, AMD FreeSync, NVIDIA G-Sync, HDMI x 2, DisplayPort, USB x 3, Headphone out, 7W x 2, 714.1 x 620.9 x 249.8mm, 9.8㎏
LG 32GS95UV-B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD OLED Black:
The gaming edge unlocked

The new genre of gaming monitor
Witness the big bang of innovative technology, Dual-Mode. This monitor opens a new genre, satisfying all gamers and bringing a whole new era of gaming.

Finally, the wider 32” 4K OLED
Indulge in a wider gaming experience with the 32" 4K OLED designed for gamers ready to dive into a broader world. Impeccably fitting your desk, it will truly captivate your view with a grand sense of scale.

Dual-Mode, double the wonder
No need to hesitate between refresh rate and resolution. VESA-certified Dual-Mode, you can dive into graphically rich games at UHD 240Hz and instantly switch to FHD 480Hz on a 24" or 27" monitor, whichever you prefer, for fast-paced gaming just by pressing a hotkey.

Brilliance to magnificent play
The brilliant OLED display takes colours to a new level of vividness. With a standard luminosity of 275nits and a peak brightness of 1300nits, this monitor keeps your visuals bright and vibrant, ensuring you never play in the dark.

The evolution of OLED
Our UltraGear™ OLED featured Micro Lens Array+ technology, presents 37.5% higher brightness (SDR) compared to MLA.

The explosion of colours
VESA DisplayHDR True Black 400 makes every scene, whether bright or dark, come to life with its realistic details with a 1.5M contrast ratio and DCI-P3 98.5% (Typ.).

Extremely fast 0.03ms response time
With 0.03ms (GtG) response time, reducing reverse ghosting, and helping objects render clearly, enjoy the game with smoother movement and surreal visual fluidity.

Spatial sound
The deep sound from the built-in 7Wx2 stereo speakers enhances the immersive gaming experience. With DTS® Virtual:X™, simulating up to 7.1 channels, you can feel the game sound surrounding you like never before.

Gamer-centric design
Unveiling UltraGear's new identity in Unity Hexagonal Design. Unfold your own game room with a streamlined, unique design. The adjustable base, which supports swivel, tilt, height, and pivot, helps you play games more comfortably.

L-shaped stand, efficient space saving for gaming
The clutter-free L stand with swivel adjustment is designed to take up minimal desk space and reduce dead space. It gives gamers more spacious room to play games which helps them play games comfortably.

Fluid gaming experience
NVIDIA® G-SYNC® Compatible
This monitor is an NVIDIA-tested and officially validated G-SYNC® Compatible monitor, that can give you a good gaming experience with significantly reduced tearing or stuttering.

Bring sharpness to your play
This monitor has received VESA ClearMR 13000 certification, allowing you to see movement as clearly as still images with incredibly reduced motion blur for gaming.

Show only your game
Anti-glare & Low reflection technology can provide a better viewing experience by reducing screen distraction even in the surrounding lighting environment.

Comfortable but vibrant
Keep your gaming experience brilliant, keeping your eyes comfortable with LG's Live Colour Low Blue Light technology.

Amplify gaming output with an OLED display
This monitor is capable of up to 240Hz refresh rate from DP and HDMI so that gamers can fully enjoy 4K UHD resolution and 240Hz either by DisplayPort or HDMI ports.

Plugin for immersive sound effect
Easily connect your headset with 4-pole headphones out and enjoy gaming while having a voice chat. Also, you can experience the immersive sound by DTS Headphone:X, offering a virtual 3D audio experience.

Award-winning gaming GUI
Gamers can use On-Screen Display and OnScreen Control to easily customize the setting from adjusting basic monitor options to registering ‘User Defined Key’ that user can set the shortcut.

Quick setups for brighter OLED
[Option 1] Turn off the Smart Energy Saving mode.

How to Protect your OLED
You can prevent occurring afterimages or display burn-in by turning on the 'OLED Screen Move', which moves the screen slightly at regular intervals, 'Screen Saver' and 'Image Cleaning'.

Dynamic Action Sync
Reducing input lag with Dynamic Action Sync, gamers can catch critical moments in real-time and respond quickly.

Black Stabilizer
Black Stabilizer helps gamers to detect snipers lurking in the darkest corners and swiftly navigate flash explosions.

Crosshair
The target point is fixed in the center to enhance shooting accuracy.

FPS Counter
The FPS Counter will let you see how well everything is loading. Whether you're editing, playing games, or watching a movie, every frame matters, and with the FPS Counter, you'll have real-time data.

Accurate colours updated
By utilizing the hardware calibration of LG Calibration Studio, you can experience advanced colour quality with extensive colour spectrum and consistency.