Equip USB 4 Gen 3 C to C Cable, M/M, 1.2m, 8K/60Hz, 40Gbps, PD3.1 240W
Product code:
128381
Brand:
Equip
Product name:
USB 4 Gen 3 C to C Cable, M/M, 1.2m, 8K/60Hz, 40Gbps, PD3.1 240W
GTIN (EAN/UPC):
4015867231050
Bullet Points Equip USB 4 Gen 3 C to C Cable, M/M, 1.2m, 8K/60Hz, 40Gbps, PD3.1 240W:
- USB 4 Gen 3
- USB-C Male to Male
- 40Gbps data transfer rate
- with E-mark Chipset
- Power Delivery support up to 48V/5A, Max. 240W
- Support of USB Power Delivery (PD)
- Resolution: up to 8K@60 Hz
- Supports HDR10
- Supports HDCP 1.4 and 2.3
- Supports PCI Express 3.0 protocol
- Supports DisplayPort 1.4a protocol
- Supports DisplayPort Alt Mode 2.0
- Compatible to USB 3.2, USB 2.0 and Thunderbolt 3
- Jacket: Premium braided Cotton mesh
- Double shielding for error-free data transfer
- Aluminum casing
Long product name Equip USB 4 Gen 3 C to C Cable, M/M, 1.2m, 8K/60Hz, 40Gbps, PD3.1 240W:
USB 4 Gen 3 C to C Cable, M/M, 1.2m, 8K/60Hz, 40Gbps, PD3.1 240W
Equip USB 4 Gen 3 C to C Cable, M/M, 1.2m, 8K/60Hz, 40Gbps, PD3.1 240W:
The equip 128381 USB 4 Gen 3 C to C cable is an advanced solution for high-speed data transfer and power delivery. Built with USB 4 technology, this cable offers lightning-fast data transfer rates of up to 40 Gbps, enabling rapid file transfers and seamless multimedia streaming.
It supports versatile connectivity between USB-C devices, including laptops, tablets, smartphones, and external storage devices. With Power Delivery 3.1 (PD 3.1) technology with E-mark chipset, this cable can provide up to 240W of power, making it suitable for charging power-hungry devices like laptops and gaming consoles. Its reversible design ensures easy and hassle-free plug-in, eliminating the need for specific orientation.
This USB 4 Gen 3 C to C cable offers exceptional performance, robust power delivery, and universal compatibility, making it an ideal choice for high-speed data transfer and fast charging requirements.