Brother QL-810W label printer Direct thermal Colour 300 x 600 DPI 176 mm/sec Wired & Wireless DK Wi-Fi
Product code:
QL-810W
Brand:
Brother
Product name:
QL-810W
GTIN (EAN/UPC):
4977766827072, 4977766827119, 4977766771344, 0012502646334, 012502646334, 4977766769204, 4977766771382, 0012502672371, 012502672371, 4977766775090, 4977766827058, 5715063534816, 4977766827133, 0012502672470, 012502672470, 4977766771320, 4977766827034
Bullet Points Brother QL-810W label printer Direct thermal Colour 300 x 600 DPI 176 mm/sec Wired & Wireless DK Wi-Fi:
- USB and Wi-Fi connectivity with AirPrint support to print directly from another wireless device
- Choose from pre-sized labels or Brother’s continuous roll option which allows you to print labels to the size you need up to 1 metre in length
- Built-in label editing software doesn't need installing. Simply click to run
- Download free P-touch Editor label design software to include barcodes, images and print from a database
- Integrated cutter to create your own length labels
- Optional rechargeable Li-ion battery base for mobile labelling applications
Long product name Brother QL-810W label printer Direct thermal Colour 300 x 600 DPI 176 mm/sec Wired & Wireless DK Wi-Fi:
Versatile and easy to use, print labels with black and red text
Brother QL-810W label printer Direct thermal Colour 300 x 600 DPI 176 mm/sec Wired & Wireless DK Wi-Fi:
This high-speed label printer connects to your PC, Mac, smartphone or tablet using USB or Wi-Fi. The built-in P-touch Editor Lite software is so easy to use - simply connect the printer to your computer, click the icon to launch the software and design and print your labels.Thanks to its advanced print mechanism and special label roll, you can also print labels that can contain both black and red colours without the need for ink or toner.And when you discover you can print custom sized labels up to one metre in length using the integrated cutter and continuous label rolls, it's easy to understand why the QL-810W is the ideal choice for offices, workgroups, mail rooms and receptions..