Catalog Object Cloud
ABYSM

ABYSM DANUBE SAVA 285 BX203 WHITE

Product code:
AB128513
Brand:
ABYSM
Product name:
DANUBE SAVA 285 BX203 WHITE
GTIN (EAN/UPC):
6974560225583
Bullet Points ABYSM DANUBE SAVA 285 BX203 WHITE:
  • Desktop PC Gaming
  • ATX, ITX, micro ATX
  • Supported HDD sizes: 2.5,3.5"
  • Number of 2.5" bays: 2 Number of 3.5" bays: 1
  • Side window Illumination Multi Tempered glass panel(s) Anti-dust filter
  • SPCC, ABS, Tempered glass
  • Transparent, White
Warranty:
3 Years
Long product name ABYSM DANUBE SAVA 285 BX203 WHITE:
ATX, 4x 120 mm, 3.5″ x1 / 2.5″ x2, 7 Expansion Slot, USB 3.0, USB Type C 3.1, 440 x 280 x 400 mm, 6.96 Kg, Blanco
ABYSM DANUBE SAVA 285 BX203 WHITE:
The DANUBE SAVA 285 BX203 is a high-quality gaming box that stands out for its large internal space to house high-performance components. This case has enough space for graphics cards up to 410mm in length, allowing you to install even the largest on the market without problems.

Additionally, the DANUBE SAVA 285 BX203 features a wide variety of connectivity options, including a high-speed USB-C port on the top of the case, allowing you to transfer data quickly and efficiently.

Another standout feature of the DANUBE SAVA 285 BX203 is its tempered glass side panel and acrylic front panel, allowing you to showcase your components in an elegant and streamlined manner.

Lastly, the DANUBE SAVA 285 BX203 comes with pre-installed ARGB fans, allowing you to customize your gaming rig’s lighting quickly and easily. These fans also ensure excellent airflow, helping to keep your components cool during long gaming sessions.

TOTAL VISION

The front and side panels of the DANUBE SAVA 285 BX203 are designed to showcase your internal components from a 180-degree angle, providing a spectacular view of your system. It also features an ultra-slim frame design to maximize the visibility of the internal components.

SPACIOUS INTERIOR

The DANUBE SAVA 285 BX203 is a high-quality gaming case that boasts a spacious interior and excellent compatibility with large graphics cards. This case can accommodate ATX, Micro-ATX, and Mini-ITX motherboards, and offers enough space for fans, liquid coolers, and large graphics cards up to 410mm.
Additionally, the DANUBE SAVA 285 BX203 features fan mounts for up to seven 120mm fans or two 140mm fans, allowing for excellent airflow inside the case. It is also compatible with liquid cooling systems up to 360mm, for those looking for more advanced cooling.

ENOUGH FOR MULTIPLE USB DEVICES

DANUBE SAVA 285 BX203 is a high-quality gaming case that features two USB 3.0 ports and one Type-C 3.1 Gen 2 port on the top of the case, offering fast and convenient connectivity for your external devices.
The DANUBE SAVA’s Type-C 3.1 Gen 2 port is especially noteworthy, as it offers a data transfer rate of up to 10 Gbps, which means you’ll be able to transfer large files in a matter of seconds. Additionally, this port is compatible with USB-C devices, allowing for a simple and easy connection.

AMAZING ARGB LIGHTING

The DANUBE SAVA’s ARGB (12cm) fans are designed to provide vibrant, dynamic lighting that can be customized to user preference.