Catalog Object Cloud
Lindy

Lindy USB Port Blocker - Pack of 4, Colour Code: White

Product code:
40454
Brand:
Lindy
Product name:
USB Port Blocker - Pack of 4, Colour Code: White
GTIN (EAN/UPC):
4002888404549, 8510052859669
Bullet Points Lindy USB Port Blocker - Pack of 4, Colour Code: White:
  • Physically prevent access to a USB Type A Port
  • Quick and simple to use
  • Single key and 4 Type A Blockers
  • Pack of 10 blockers (without key) or individual keys are also available
  • 2 Year Warranty
Long product name Lindy USB Port Blocker - Pack of 4, Colour Code: White:
USB Port Blocker - Pack of 4, Colour Code: White
Lindy USB Port Blocker - Pack of 4, Colour Code: White:
USB Port Blockers are useful little devices that system administrators can use to physically prevent access to USB ports. USB Port Blockers allow locks to be inserted and removed from USB ports to stop unauthorised users from inserting pen drives, USB mass storage and mobile devices into shared workstations or devices with USB ports in public spaces.

To use, simply attach a lock to the key and insert it into the USB port. Release the sliding mechanism on the key to leave the lock in place. To remove, simply insert the key back into the lock and pull away.

Please note: this key is only compatible with the corresponding colour of port blocker