Catalog Object Cloud
Conceptronic

Conceptronic Universal USB Travel Charger kit

Product code:
CUSBCHARKIT
Brand:
Conceptronic
Product name:
Universal USB Travel Charger kit
GTIN (EAN/UPC):
4015867190531
Bullet Points Conceptronic Universal USB Travel Charger kit:
  • Dedicated Port Connector: Equipped with 2 USB-A ports, providing up to 15.5W of total power and high-speed charging for a wide range of devices with varying power requirement.
  • Enhanced Safety Features: Built-in protections against overload, short circuiting, and overheating, ensuring the safety of both the charger and connected devices.
Warranty:
2 years
Long product name Conceptronic Universal USB Travel Charger kit:
100V - 240V AC, 1A/2.1A, 5V, 201 g
Conceptronic Universal USB Travel Charger kit:
The Universal USB Travel Charger kit is an ideal solution for charging an iPad or tablet on the go, as well as most other devices that use a USB connection. Offering the versatility of charging directly from a power socket or from a 12V car cigarette port, the USB travel charger kit can handle voltages from 100 to 240 volt AC or 12 volt DC and converts them automatically to the 5 volt DC that USB devices use. As well as smart phones and tablets, the charger supports safe charging of many other devices such as navigation systems, MP3 players and digital cameras. Thanks to the high output power and 2 USB ports, the versatile Conceptronic Universal USB Travel Charger kit can charge 2 devices at the same time, and comes with built-in protection against over-charging and overheating. Perfect for travel or simply a busy lifestyle, the unit is compact and features a bag for keeping the included accessories safe. A must-have for the office, at home, in a car or when travelling.