TP-Link TL-SG3210 Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Product code:
TL-SG3210 V2
Brand:
TP-Link
Product name:
TL-SG3210
Bullet Points TP-Link TL-SG3210 Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
- Managed L2 Web-based management SNMP, RMON, DHCP Client, BOOTP Client, DHCP Snooping, DHCP Option 82, CPU Monitoring, SNTP, NDP/NTDP
- Quality of Service (QoS) support
- Basic switching RJ-45 Ethernet ports quantity: 8
- MAC address table: 8000 entries Switching capacity: 20 Gbit/s
- Rack mounting
- Power over Ethernet (PoE)
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link TL-SG3210 Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
L2 Managed, 8x 10/100/1000Mbps RJ45, 20Gbps, 14.9Mpps, 8k MAC Address Table, 512KB Buffer,
TP-Link TL-SG3210 Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
JetStream 8-Port Gigabit L2 Managed Switch with 2 SFP Slots
- IP-MAC-Port-VID Binding, ACL, Port Security, DoS Defend, Storm control, DHCP Snooping, 802.1X Authentication and Radius provide you robust security strategies
- L2/L3/L4 QoS and IGMP snooping optimize voice and video application
- WEB/CLI managed modes, SNMP, RMON bring abundant management features
TP-LINK JetStream gigabit L2 managed switch TL-SG3210 provides 8 10/100/1000Mbps ports. The switch provides high performance, enterprise-level QoS, advanced security strategies and rich layer 2 management features. Moreover, the switch also comes equipped with 2 gigabit SFP slots, expanding your network flexibly. TL-SG3210 is the cost-effective network solution for the ideal small and medium business.
TL-SG3210 has robust security and management features. The IP-MAC-Port-VID Binding and Access Control List(ACL) functions protect against broadcast storms, ARP and Denial-of-Service(DoS) attacks, etc. Quality of Service (QoS, L2 to L4) provides enhanced traffic management capabilities to move your data smoother and faster. Anymore, the easy-to-use web management interfaces, along with CLI, SNMP and RMON, mean faster setup and configuration with less downtime. For workgroup and departments requiring cost-sensitive Layer 2 Switch and gigabit capability, TP-LINK JetStream L2 managed Switch TL-SG3210 provides you the ideal access-edge solution.
Secure Networking
TP-LINK this TL-SG3210 provides IP-MAC-Port-VID Binding, Port Security, Storm control and DHCP Snooping which protect against broadcast storms, ARP attacks, etc. It integrates some typical DoS attacks to select. You can protect these attacks more easily ever than before. In addition, the Access Control Lists (ACL, L2 to L4) feature restricts access to sensitive network resources by denying packets based on source and destination MAC address, IP address, TCP/UDP ports and even VLAN ID. Moreover, the switch supports 802.1X authentication, which is used in conjunction with a RADIUS server to require some authentication information before access to the network is allowed. Guest VLAN function supports to enable the non-802.1X clients to access the specific network resource.
Advanced QoS features
To integrate voice, data and video service on one network, the switch applies rich QoS policies. Administrator can designate the priority of the traffic based on a variety of means including IP or MAC address, TCP or UDP port number, etc, to ensure that voice and video are always clear, smooth and jitter free. In conjunction with the Voice VLAN the switch supporting, the voice applications will operate with much smoother performance.
Abundant Layer 2 features
For more application of layer 2 switches, TL-SG3210 supports a complete lineup of layer 2 features, including 802.1Q tag VLAN, Port Isolation, Port Mirroring, STP/RSTP/MSTP, Link Aggregation Control Protocol and 802.3x Flow Control function. Any more, the switch provides advanced features for network maintenance. Such as Loop Back Detection, Cable Diagnostics and IGMP Snooping. IGMP snooping ensures the switch intelligently forward the multicast stream only to the appropriate subscribers while IGMP throttling & filtering restrict each subscriber on a port level to prevent unauthorized multicast access.
Enterprise Level Management Features
TL-SG3210 is easy to use and manage. It supports various user-friendly standard management features,such as intuitive web-based Graphical User Interface(GUI)or industry-standard Command Line Interface(CLI), either administration traffic can be protected through SSL or SSH encryptions. SNMP (v1/2/3) and RMON support enables the switch to be polled for valuable status information and send traps on abnormal events. In addition, integrated NDP/NTDP protocol, the switch supports to be managed by the commander switch through IP clustering function more easily.
- IP-MAC-Port-VID Binding, ACL, Port Security, DoS Defend, Storm control, DHCP Snooping, 802.1X Authentication and Radius provide you robust security strategies
- L2/L3/L4 QoS and IGMP snooping optimize voice and video application
- WEB/CLI managed modes, SNMP, RMON bring abundant management features
TP-LINK JetStream gigabit L2 managed switch TL-SG3210 provides 8 10/100/1000Mbps ports. The switch provides high performance, enterprise-level QoS, advanced security strategies and rich layer 2 management features. Moreover, the switch also comes equipped with 2 gigabit SFP slots, expanding your network flexibly. TL-SG3210 is the cost-effective network solution for the ideal small and medium business.
TL-SG3210 has robust security and management features. The IP-MAC-Port-VID Binding and Access Control List(ACL) functions protect against broadcast storms, ARP and Denial-of-Service(DoS) attacks, etc. Quality of Service (QoS, L2 to L4) provides enhanced traffic management capabilities to move your data smoother and faster. Anymore, the easy-to-use web management interfaces, along with CLI, SNMP and RMON, mean faster setup and configuration with less downtime. For workgroup and departments requiring cost-sensitive Layer 2 Switch and gigabit capability, TP-LINK JetStream L2 managed Switch TL-SG3210 provides you the ideal access-edge solution.
Secure Networking
TP-LINK this TL-SG3210 provides IP-MAC-Port-VID Binding, Port Security, Storm control and DHCP Snooping which protect against broadcast storms, ARP attacks, etc. It integrates some typical DoS attacks to select. You can protect these attacks more easily ever than before. In addition, the Access Control Lists (ACL, L2 to L4) feature restricts access to sensitive network resources by denying packets based on source and destination MAC address, IP address, TCP/UDP ports and even VLAN ID. Moreover, the switch supports 802.1X authentication, which is used in conjunction with a RADIUS server to require some authentication information before access to the network is allowed. Guest VLAN function supports to enable the non-802.1X clients to access the specific network resource.
Advanced QoS features
To integrate voice, data and video service on one network, the switch applies rich QoS policies. Administrator can designate the priority of the traffic based on a variety of means including IP or MAC address, TCP or UDP port number, etc, to ensure that voice and video are always clear, smooth and jitter free. In conjunction with the Voice VLAN the switch supporting, the voice applications will operate with much smoother performance.
Abundant Layer 2 features
For more application of layer 2 switches, TL-SG3210 supports a complete lineup of layer 2 features, including 802.1Q tag VLAN, Port Isolation, Port Mirroring, STP/RSTP/MSTP, Link Aggregation Control Protocol and 802.3x Flow Control function. Any more, the switch provides advanced features for network maintenance. Such as Loop Back Detection, Cable Diagnostics and IGMP Snooping. IGMP snooping ensures the switch intelligently forward the multicast stream only to the appropriate subscribers while IGMP throttling & filtering restrict each subscriber on a port level to prevent unauthorized multicast access.
Enterprise Level Management Features
TL-SG3210 is easy to use and manage. It supports various user-friendly standard management features,such as intuitive web-based Graphical User Interface(GUI)or industry-standard Command Line Interface(CLI), either administration traffic can be protected through SSL or SSH encryptions. SNMP (v1/2/3) and RMON support enables the switch to be polled for valuable status information and send traps on abnormal events. In addition, integrated NDP/NTDP protocol, the switch supports to be managed by the commander switch through IP clustering function more easily.