Catalog Object Cloud
ABYSM

ABYSM Snow II Processor Cooler 10 cm Black, White

Product code:
832201
Brand:
ABYSM
Product name:
Snow II
GTIN (EAN/UPC):
6940533542315
Bullet Points ABYSM Snow II Processor Cooler 10 cm Black, White:
  • Processor Cooler 10 cm 1800 RPM
  • Supported processor sockets: LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 775 (Socket T), Socket AM2, Socket AM2+, Socket AM3, Socket AM3+, Socket AM4, Socket FM1, Socket FM2+
  • 26 dB 55 cfm 3.81 mmH2O Hydraulic
  • 100 x 25 x 100 mm 80 g
  • Black, White
Long product name ABYSM Snow II Processor Cooler 10 cm Black, White:
Intel LGA 115x/775, AMD FM2+/FM1/AM2+/AM2, 100mm fan, 1800RPM, 55CFM, 3.81mm H2O, 26dB, 368 g
ABYSM Snow II Processor Cooler 10 cm Black, White:
The Snow II air cooling system allows the correct temperature of the CPU when it is prone to overheating. Thanks to its two heatpipes it is excellent at removing heat as it is generated by the equipment. In addition, its 100mm fan has a wide range of speed to improve air flow and cooling performance of the CPU.

HEATPIPES
The Snow II air cooling system has two copper heatpipes that improve the heat removal process, allowing the CPU to be cool.

FAN
The Snow II air cooling system includes a 100mm fan, with a 3-pin, seven-blade connection that improves airflow and cooling performance of the CPU.

ALUMINIUM SINK
Snow air cooling systems have among their components an aluminum heatsink that favors the heating distribution.

COMPACT DESIGN
Compact design and easy installation. The highlight is that it is compatible with the AM4 processor, as well as with the main processors of Intel and AMD.

5 YEARS WARRANTY
The SNOW II refrigeration system has a 5 years warranty. The use of the best components and the most advanced technology allow us to offer a unique guarantee in the market.