Catalog Object Cloud
i-tec

i-tec USB-C Extension Cable (30 cm)

Product code:
C31EXTENDCBL
Brand:
i-tec
Product name:
USB-C Extension Cable (30 cm)
GTIN (EAN/UPC):
8595611702518
Bullet Points i-tec USB-C Extension Cable (30 cm):
  • USB 3.1 Type-C interface
  • Length 30 cm
  • Transmission speed up to 10 Gbps
  • Support for video transmission up to 4K / 60 Hz
  • Power Supply (Power Delivery) up to 60 W
  • OS Windows 7/8/8.1/10 32/64bit, Mac OS X, Chrome OS (Google), Android 6
  • Product dimensions: 20 x 13 x 300 mm
  • Product weight: 21 g
  • Package dimensions: 180 x 160 x 20 mm
  • Package weight: 37 g
Long product name i-tec USB-C Extension Cable (30 cm):
i-tec USB-C Extension Cable (30 cm)
i-tec USB-C Extension Cable (30 cm):
If your USB-C cable on your current device is too short for your needs, you can use our extension cable to enlarge your work area by 30 cm.

This USB-C extension cable is of high quality, with minimal loss of signal quality and bit rate and, of course, can do everything you can expect from USB-C:

Supports up to 10 Gbps baud rate
Video transmission up to 4K / 60 Hz
Supports power supply up to 60 W

The material used for the extension cable is highly bend- and strain-resistant and will be available for your everyday use not just at your desk but also when travelling.