Catalog Object Cloud
Philips

Philips B Line 222B1TC/00 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Black

Product code:
222B1TC/00
Brand:
Philips
Product family:
B Line
Product name:
222B1TC/00
GTIN (EAN/UPC):
8712581776770
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Philips B Line 222B1TC/00 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Black:
  • 54.6 cm (21.5") Black
  • Height adjustment 8.5 cm Built-in speaker(s)
  • HDMI HDMI version: 1.4 DisplayPorts quantity: 1 DisplayPort version: 1.2
  • Screen shape: Flat
  • Maximum refresh rate: 75 Hz Response time: 4 ms
  • 1920 x 1080 pixels Full HD Panel type: IPS
  • Energy efficiency class (SDR): E ENERGY STAR, TCO RoHS
Long product name Philips B Line 222B1TC/00 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Black:
222B1TC LCD monitor with SmoothTouch
Philips B Line 222B1TC/00 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Black:
A durable, anti-glare touchscreen for flexible use, with articulating stand to angle as you need. Advanced In-Cell Touch (AIT) offers a slimmer look, superior touch sensitivity for quick response, outstanding and clearer visibility.