Catalog Object Cloud
Lindy

Lindy 2m USB 2.0 Type A to B Cable, Anthra Line, Grey

Product code:
36683
Brand:
Lindy
Product name:
2m USB 2.0 Type A to B Cable, Anthra Line, Grey
GTIN (EAN/UPC):
4002888366830
Bullet Points Lindy 2m USB 2.0 Type A to B Cable, Anthra Line, Grey:
  • Professional choice USB 2.0 Type A to B, grey, cable for commercial and high performance AV and IT installations
  • Supports data transfer speeds up to 480Mbps
  • Robust PVC housing, nickel connectors and gold plated contactsandnbsp;
  • Double shielded cable with grey finish, corrosion resistant tinned copper conductors
  • USB 2.0, 480Mbps; 10 year warranty
Long product name Lindy 2m USB 2.0 Type A to B Cable, Anthra Line, Grey:
2m USB 2.0 Type A to B Cable, Anthra Line, Grey
Lindy 2m USB 2.0 Type A to B Cable, Anthra Line, Grey:
From the Lines cable connectivity concept developed by Lindy, Anthra Line USB 2.0 Type A to B, grey, cables are the professional choice for high performance connections in commercial AV and IT installations.

Anthra Line USB 2.0 cables are premium connections that feature double shielded construction with copper conductors for performance and corrosion resistance. High quality gold plated contacts and connectors maintain optimal signal integrity and maximum reliability.

Data transfer speeds up to 480Mbps are supported for the quick and effortless transfer of large data volumes.

This product features a grey finish effect on the cable.

Anthra Line USB 2.0 Type A to B cables are available in lengths from 0.2m to 5m.