TP-Link JetStream 28-Port Gigabit Smart PoE Switch with 24-Port PoE+
Product code:
TL-SG2428P
Brand:
TP-Link
Product family:
JetStream
Product name:
JetStream 28-Port Gigabit Smart PoE Switch with 24-Port PoE+
GTIN (EAN/UPC):
6935364030667, 0845973088682, 845973088682
Bullet Points TP-Link JetStream 28-Port Gigabit Smart PoE Switch with 24-Port PoE+:
- 250 W PoE Budget: 24× 802.3at/af-compliant PoE+ ports with a total power supply of 250 W*
- Full Gigabit Ports: 24× gigabit PoE+ ports and 4× gigabit SFP Slots provide high-speed connections
- Integrated into Omada SDN: Zero-Touch Provisioning (ZTP)**, Centralized Cloud Management, and Intelligent Monitoring
- Centralized Management: Cloud access and Omada app for ultra convenience and easy management
- Static Routing: Helps route internal traffic for more efficient use of network resources
- Robust Security Strategies: IP-MAC-Port Binding, ACL, Port Security, DoS Defend, Storm control, DHCP Snooping, 802.1X, Radius Authentication, and more
- Optimize Voice and Video Applications: L2/L3/L4 QoS and IGMP snooping
- IPv6: IPv6 support with dual IPv4/IPv6 stack, MLD snooping, IPv6 neighbor discovery
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link JetStream 28-Port Gigabit Smart PoE Switch with 24-Port PoE+:
24x 1G RJ-45, 4x 1G SFP, 56 Gbps, 41.7 Mpps, QoS, VLAN, 440x220x44 mm
TP-Link JetStream 28-Port Gigabit Smart PoE Switch with 24-Port PoE+:
Realize More Possibilities with Omada
JetStream 28-Port Gigabit Smart Switch with 24-Port PoE+
Software Defined Networking (SDN) with Cloud Access
Omada’s Software Defined Networking (SDN) platform integrates network devices, including access points, switches and gateways, providing 100% centralized cloud management. Omada creates a highly scalable network—all controlled from a single interface. Seamless wireless and wired connections are provided, ideal for use in hospitality, education, retail, offices, and more.
JetStream 28-Port Gigabit Smart Switch with 24-Port PoE+
Software Defined Networking (SDN) with Cloud Access
Omada’s Software Defined Networking (SDN) platform integrates network devices, including access points, switches and gateways, providing 100% centralized cloud management. Omada creates a highly scalable network—all controlled from a single interface. Seamless wireless and wired connections are provided, ideal for use in hospitality, education, retail, offices, and more.