Equip USB Type C to RJ45 Gigabit Network Adapter
Product code:
133454
Brand:
Equip
Product name:
USB Type C to RJ45 Gigabit Network Adapter
GTIN (EAN/UPC):
4015867225561, 4015867199688
Bullet Points Equip USB Type C to RJ45 Gigabit Network Adapter:
- USB Type C Male
- RJ45 Jack x 1
- Supports 10/100/1000BASE-T
- Gigabit Ethernet connectivity
- Length: 15CM
Warranty:
3 years
Long product name Equip USB Type C to RJ45 Gigabit Network Adapter:
USB Type C - RJ-45, 15 cm, 31 g
Equip USB Type C to RJ45 Gigabit Network Adapter:
The equip® USB Type C to Ethernet adapter provides reliability of Ethernet for your USB Type C device. Where wireless connectivity is inconsistent, overextended, or even non-existent, this adapter allows you to connect seamlessly and with confidence. With the speed and reliability of Gigabit Ethernet, even the largest downloads can be possible without fear of interruption