Catalog Object Cloud
Dahua Technology

Dahua Technology Dahua 5MP IR Fixed-focal Dome WizSense Network Camera, DH-IPC-HDBW2541EP-S-0280B-S2 IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/Desk

Product code:
DH-IPC-HDBW2541EP-S-0280B-S2
Brand:
Dahua Technology
Product name:
Dahua 5MP IR Fixed-focal Dome WizSense Network Camera, DH-IPC-HDBW2541EP-S-0280B-S2
Bullet Points Dahua Technology Dahua 5MP IR Fixed-focal Dome WizSense Network Camera, DH-IPC-HDBW2541EP-S-0280B-S2 IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/Desk:
  • 5-MP 1/2.7" CMOS image sensor, low luminance, and high definition image
  • Outputs max. 5 MP (2960 × 1668) @20 fps, and supports 2688 ×1520 (2688 × 1520) @25/30 fps
  • H.265 codec, high compression rate, ultra-low bit rate
  • Built-in IR LED, and the max. illumination distance is 30 m
  • ROI, SMART H.264+/H.265+, flexible coding, applicable to various bandwidth and storage environments
  • Rotation mode, WDR, 3D NR, HLC, BLC, digital watermarking, applicable to various monitoring scenes
  • Intelligent monitoring: Intrusion, tripwire (the two functions support the classification and accurate detection of vehicle and human)
  • Abnormality detection: Motion detection, video tampering, audio detection, no SD card, SD card full, SD card error, network disconnection, IP conflict, illegal access, and voltage detection
  • Supports max. 256 G Micro SD card; built in MIC
  • 12 VDC/PoE power supply, easy for installation
  • IP67, IK10 protection
  • SMD Plus
Long product name Dahua Technology Dahua 5MP IR Fixed-focal Dome WizSense Network Camera, DH-IPC-HDBW2541EP-S-0280B-S2 IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/Desk:
5MP IR Fixed-focal Dome WizSense Network Camera
Dahua Technology Dahua 5MP IR Fixed-focal Dome WizSense Network Camera, DH-IPC-HDBW2541EP-S-0280B-S2 IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/Desk:
Launched by Dahua Technology, WizSense is a series of AI products and solutions that adopt independent AI chip and deep learning algorithm. It focuses on human and vehicle with high accuracy, enabling users to fast act on defined targets. Based on Dahua's advanced technologies, WizSense provides intelligent, simple and inclusive products and solutions.