Catalog Object Cloud
Lindy

Lindy 10m USB 3.0 Active Cable Slim

Product code:
43227
Brand:
Lindy
Product name:
10m USB 3.0 Active Cable Slim
GTIN (EAN/UPC):
4002888432276
Bullet Points Lindy 10m USB 3.0 Active Cable Slim:
  • 10 metre USB 3.0 Active Repeater Cable
  • Supports transfer rates up to 5Gbps
  • Ideal for direct device connection
  • Plug and Play installation
  • 2 year warranty
Long product name Lindy 10m USB 3.0 Active Cable Slim:
10m USB 3.0 Active Cable Slim
Lindy 10m USB 3.0 Active Cable Slim:
The Lindy USB 3.0 Active Cable uses built-in active electronics to extend the cable length of a USB 3.0 device by an additional 10m whilst continuing to support data transfer rates of up to 5Gbps. With USB A male and USB B male connectors this product allows Type B devices such as printers to be connected directly at longer distances and ensures flexible positioning.

The Lindy USB 3.0 Active Extension Cable is compatible with all USB Type A equipped computers. With plug and play functionality, this extension cable can be installed quickly and with minimum fuss. The cable's unique and slim design allows easy installation due to the active electronics that are housed in a small cable mould - an advantage over other active USB leads which use bulky connectors.

It is recommended that this extender is used with low power or self powered USB peripherals and not high power consuming devices, unless they have their own power supply.Information about USB 3.0, 3.1 and 3.2

USB 3.0, USB 3.1 and USB 3.2 PCs, cables and devices are all compatible with each other, when using either a USB Type A or USB Type C host interface.USB 3.0, USB 3.1 Gen 1 and USB 3.2 Gen 1 all support data transfer rates up to 5 Gbps. USB 3.1 Gen 2 and USB 3.2 Gen 2 both support data transfer rates up to 10 Gbps.