Catalog Object Cloud
LG

LG 34BA85QE-B computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LCD Black

Product code:
34BA85QE-B.AEU
Brand:
LG
Product name:
34BA85QE-B
GTIN (EAN/UPC):
8806096207321
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
F means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
EPEAT is the premier global ecolabel for electronics and technology products.
Bullet Points LG 34BA85QE-B computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LCD Black:
  • 34” WQHD (3440x1440) Curved IPS display
  • sRGB 99% (Typ.) / HDR10
  • Built-in Full HD Webcam, mic, and speakers
  • USB Type-C™ (PD 90W) / RJ45
  • Reader Mode & Flicker Safe
  • Tilt/Height/Swivel adjustable stand
Long product name LG 34BA85QE-B computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LCD Black:
34", UltraWide QHD IPS (3440x1440), HDR10, 3800R, 60 Hz, sRGB 99%, Webcam, HDMI, DP, USB, PBP, Black Stabilizer, Flicker Safe
LG 34BA85QE-B computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LCD Black:
34" WQHD IPS display
Vivid color at wide angles

LG WQHD (3440x1440) monitor with IPS technology delivers a clear and consistent color. It can provide vivid color reproduction and help users to view the screen at a wide angle.

21:9 WQHD (3440x1440) Curved (3800R)
See more, do more

The UltraWide™ QHD (3440x1440) monitor, featuring a 3800R curvature and a 21:9 aspect ratio, provides you with more screen real estate and elevates your work efficiency. You can have multiple files open side by side and view extended rows of data in a spreadsheet without wrapping.

HDR10 with sRGB 99% (Typ.)
See amazing colors

HDR technology is now applied to various content. This monitor is compatible with industry standard HDR10 (High Dynamic Range), based on the sRGB 99% color gamut, supporting specific levels of color and brightness that enables viewers to enjoy the dramatic colors of the content.

Built-in FHD webcam, mic, and speakers
All set for virtual meetings

The 34BA85QE comes with a built-in Full HD webcam, mic, and speakers with MaxxAudio®, eliminating the need for additional devices when participating in web conferences or watching videos.

Picture By Picture (PBP)
One screen, multiple views

34BA85QE allows you to see multiple contents from two computers with the picture-by-picture feature, so it helps to process work efficiently.

Dual Controller (Built-in KVM)
Multi devices, one monitor

The dual controller helps to work through a single monitor with two computers and transfer files to either computer. Also, the built-in KVM feature allows you to control both computers with a single keyboard and mouse.

USB Type-C™
Productivity hub with easy connectivity

USB Type-C™ port allows from display and data transferring to connected device charging (up to 90W), enabling support for your laptop all at the same time over a single cable.

Multi ports
A variety of interface

The 34BA85QE offers a variety of ports, solving the problem of limited connectivity for hardworking individuals. With its multiple ports, you can easily connect numerous devices for efficient desk setup. Say goodbye to the frustration of running out of ports.

Integrated power module
Fully use your desk

With built-in power, workstations can have a streamlined, clutter-free layout. This improves space utilization and organization, resulting in a cleaner and more efficient work environment.

Ergonomic design
Easy and comfy

Achieve optimal positioning with the Ergonomic Stand: Simple setting with one click as well as easily adjust Height, Tilt, and Swivel for your ideal viewing experience.

Reader Mode
Reader Mode adjusts color temperature and luminance that helps to lessen eye fatigue and provide eye comfort while reading documents on a monitor.

Flicker Safe
Flicker Safe reduces invisible flickering on the screen, which helps reduce eye strain.

Better life for all
34BA85QE complies with multiple standards such as Energy Star and EPEAT.

Color Weakness Mode
Color Weakness Mode adjusts the color palette and contrast to help users with color vision deficiencies, making it easier to distinguish between red and green.