Catalog Object Cloud
Vivolink

Vivolink PROUSBCMM10OP USB cable USB 3.2 Gen 2x2 10 m USB C 80 W Black

Product code:
PROUSBCMM10OP
Brand:
Vivolink
Product name:
PROUSBCMM10OP
GTIN (EAN/UPC):
5715063158180
Bullet Points Vivolink PROUSBCMM10OP USB cable USB 3.2 Gen 2x2 10 m USB C 80 W Black:
  • Supports DisplayLink, DP Alt‐mode sources with up to 4K/60 video resolution
  • 24 pin "Full feature" cable with 6 data lanes
  • Supports 20 Gbps data + USB2.0 data
  • 80W charge power 5-20V/5A, E-Marker chipset in cable
  • Reversible USB-C® connectors in metal housing with Gold-plated contacts
  • Optical USB-C cables cannot be extended with USB-C male/female cables.
Warranty:
144 months
Long product name Vivolink PROUSBCMM10OP USB cable USB 3.2 Gen 2x2 10 m USB C 80 W Black:
Optic USB-C to USB-C Cable 10m for AV
Vivolink PROUSBCMM10OP USB cable USB 3.2 Gen 2x2 10 m USB C 80 W Black:
Vivolink long range USB-C to USB-C is used for transmission of video, audio, data, and power signals. Supporting 8K picture resolution + bi-directional USB data for computer peripherals like: Webcam, Soundbar, Touch feedback or other USB devices.
The cable supports 20 Gbps data for video and delivers up to 80 watts of power to charge connected laptop. Supports USB2.0 data speed.
The cable can handle incredible 30kg. pull force.
Perfect match for long cable connections for interactive touch screens.
Note:
Optical USB-C cables cannot be extended with USB-C male/female cables.