Catalog Object Cloud
Lindy

Lindy 3m DisplayPort 1.4 Extension Cable, Anthra Line

Product code:
36498
Brand:
Lindy
Product name:
3m DisplayPort 1.4 Extension Cable, Anthra Line
GTIN (EAN/UPC):
4002888364980
Bullet Points Lindy 3m DisplayPort 1.4 Extension Cable, Anthra Line:
  • Professional choice DisplayPort 1.4 cable for commercial and high performance AV and IT installations
  • Supports UHD resolutions up to 7680x4320@60Hz 4:2:2 8bit
  • Robust PVC housing, gold plated connectors and contacts
  • Triple shielded cable, corrosion resistant copper alloy 28AWG conductors
  • DisplayPort 1.4 compliant: 3D, 8K, 32.4Gbps, 10 year warranty
Long product name Lindy 3m DisplayPort 1.4 Extension Cable, Anthra Line:
3m DisplayPort 1.4 Extension Cable, Anthra Line
Lindy 3m DisplayPort 1.4 Extension Cable, Anthra Line:
From the Lines cable connectivity concept developed by Lindy, Anthra Line DisplayPort cables are the professional choice for high performance connections in commercial AV and IT installations.

Anthra Line DisplayPort cables are premium connections that feature triple shielded with 28AWG tinned copper conductors for performance and corrosion resistance. High quality gold plated contacts and connectors maintain optimal signal integrity and maximum reliability.

UHD resolutions up to 7680x4320@60Hz 4:2:2 8bit, including stereoscopic 3D and HDCP are supported. DisplayPort 1.4 technology ensures compatibility with all DisplayPort enabled devices.

Anthra Line DisplayPort cables are available in lengths from 0.5m to 3m.