Catalog Object Cloud
Canon

Canon EG-E1 Extension Grip

Product code:
3484C001
Brand:
Canon
Product name:
EG-E1 Extension Grip
GTIN (EAN/UPC):
4549292133325
Bullet Points Canon EG-E1 Extension Grip:
  • A lightweight grip to extend the handling characteristics of the EOS RP camera
  • Lightweight and practical with glass-reinforced polycarbonate construction
  • Featuring a battery and card slot compartment cover, there’s no need to remove the grip for accessing the camera’s SD card or battery however, the card slot/battery compartment cover of EOS RP must be removed in order to attach EG-E1
  • Tripod socket enables a tripod or Hand Strap E2 attachment while the EG-E1 is secured to the camera
  • Aluminium attach/detach dial features a high-quality anodized finish for strength and durability
  • Please note, DC coupler DR-E17 or DR-E18 cannot be used when EG-E1 is attached
Long product name Canon EG-E1 Extension Grip:
EG-E1 Extension Grip
Canon EG-E1 Extension Grip:
The EG-E1 Extension Grip has been designed to extend downwards and add extra handling flexibility when shooting with EOS RP. This extension grip does not provide grip or camera controls specifically for vertical shooting but is instead designed with the camera’s notably compact yet light build in mind, looking like an integral part of EOS RP. With its own card slot and battery compartment cover, there’s no need to remove the grip to access them - plus this grip is built with its own tripod socket and a knurled aluminium screw-in ring, so the overall style and practicality of your EOS RP camera isn’t affected.