Catalog Object Cloud
Samsung

Samsung Galaxy A57 5G 17 cm (6.7") Dual SIM Android 16.0 USB Type-C 8 GB 128 GB 5000 mAh Lilac

Product code:
SM-A576BZVBEUE
Brand:
Samsung
Product family:
Galaxy
Product series:
A57 5G
Product name:
A57 5G
GTIN (EAN/UPC):
8806099025786, 5715328321816
A means that the product is best rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points Samsung Galaxy A57 5G 17 cm (6.7") Dual SIM Android 16.0 USB Type-C 8 GB 128 GB 5000 mAh Lilac:
  • 17 cm (6.7") 1080 x 2340 pixels Corning Glass
  • Samsung Exynos
  • 8 GB 128 GB
  • 5G Dual SIM NanoSIM + eSIM
  • 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E (802.11ax) Bluetooth 6.0 Near Field Communication (NFC)
  • Triple camera 50 MP 12 MP 5 MP
  • 5000 mAh
  • Android 16.0 One UI 8.5
Long product name Samsung Galaxy A57 5G 17 cm (6.7") Dual SIM Android 16.0 USB Type-C 8 GB 128 GB 5000 mAh Lilac:
6.7", 1080 x 2340 (FHD+), 8/128 GB, Bluetooth 6.0, 5000 mAh, 161.5 x 76.8 x 6.9 mm, 179 g
Samsung Galaxy A57 5G 17 cm (6.7") Dual SIM Android 16.0 USB Type-C 8 GB 128 GB 5000 mAh Lilac:
Introducing Galaxy A57 5G—slimmer, sleeker and more awesome than ever. Search intuitively anything on your screen with Circle to Search and take your productivity to new heights with Awesome Intelligence features like Object Eraser, Best Face and Edit suggestion. Capture memorable moments with the upgraded cameras day and night, even in low light. Conquer the day with IP68-rated protection and keep going with a long-lasting battery for up to two days. And with up to 6x OS upgrades and 6 years of security updates, it's easier than ever to stay up to date.

Ultimately slim, strikingly sleek
Meet the new Galaxy A57 5G—redesigned front to back and ready to make an impression anywhere you go. Slimmer than ever before, Galaxy A57 5G features a strikingly sleek silhouette with a modern glossy finish that grabs the attention. It's also lighter compared to the previous model and feels comfortable to hold in one hand. On the back, the Triple Camera is elevated on a camera bump that catches the eye with an elegant translucent effect, making it a visual standout for everyone to see.

Glossy glass finish. Modern look
Galaxy A57 5G is a true head-turner anywhere you go. The glossy glass finish on the back of Galaxy A57 5G has a modern glazed ceramic look that levels up your style. Make it fully yours by choosing from four comforting, calming colours in a dark or light hue to match your vibe—Awesome Navy, Awesome Grey, Awesome Icyblue or Awesome Lilac.

Built to last with 6x OS and security upgrades
Keep your Galaxy A57 5G updated and secure with long-term software support, allowing you to enjoy your phone for years to come. Galaxy A57 5G includes support for up to 6x OS upgrades, so you can discover new and easier ways to create, connect and stay productive with seamless actions and device management features. Plus, you get up to 6 years of Security and Maintenance releases keep you ahead of security threats.

Three lenses. One powerful camera.
Shoot, edit and share special moments with the upgraded camera system of Galaxy A57 5G. Equipped with a 50 MP OIS Wide-angle Camera, a 12 MP Ultra Wide Camera and a 5 MP Macro Camera, Galaxy A57 5G lets you take photos and videos that are bright, crisp and totally share-worthy. And with 12 MP Super HDR support on the Front Camera, videos are more vibrant than ever.

Bright videos, even at night
Get ready to conquer the night and capture unforgettable bright moments, thanks to optimised Nightography on Galaxy A57 5G. The Wide Camera supports enhanced ISP for faster image processing that drastically reduces the amount of absorbed noise, so you can see clearer details with less blur in your night shots. The camera sensor on Galaxy A57 5G also features 1.0 um big pixels, absorbing more light from the environment for low-noise, brighter and true-to-life videos in low-light conditions.

Super HDR. Ready-to-post selfies
Whether you're doing a live stream or shooting a video for your next vlog, make sure you get your best angle with Super HDR. Galaxy A57 5G's Front Camera optimises selfie videos by enhancing saturation and boosting colour and contrast. Backgrounds are rendered in sharp, vivid detail for vibrant results every time.

Make every shot iconic
Capture portraits with enhanced details using AI Segmentation on Galaxy A57 5G. The rear camera system automatically identifies the background, foreground and sky in photos, and instantly improves the image quality in elements such as the skin, face, hair and grass. And with Galaxy A57 5G's Ultra Wide Camera, capture a broader field of view to fit more of your world into the frame.

High-res visuals on a 6.7" display
Get ready to immerse yourself in the expansive visuals of Galaxy A57 5G. The 6.7-inch FHD+ Super AMOLED Plus display has slimmer bezels, providing an uninterrupted viewing experience. Whether you're streaming, scrolling or gaming, your view stays clear thanks to Vision Booster.

2 days of battery on a single charge
Keep going with the long-lasting 5,000 mAh (typical) battery of Galaxy A57 5G. Enjoy your content, social media or games without needing to recharge your phone for 2 days at a time. And when you need a power boost, plug in for Super Fast Charging 2.0 and get up to 60% charge in just 30 minutes.

Performance with more power, less lag
Galaxy A57 5G is engineered with an advanced Octa-core processor, delivering powerful performance throughout your day. Play, create and edit content smoothly with reliability and confidence thanks to improved CPU and GPU performance up to 15% compared to the previous model. The upgraded LPDDR5X memory gives a boost to your multitasking, while the larger vapor chamber prevents your phone from heating up—so you can stay cool even in the heat of action-packed gaming.

Storage for everyday moments
Galaxy A57 5G comes with two options of storage, either 256GB storage with 8GB of memory or 512GB storage with 12GB memory. Upgrade to 512GB if you like gaming, capture high-res photos often, or download larger apps.

One UI 8.5. Your Galaxy. Your way
The new One UI 8.5 is capable of doing much more — from taking care of tedious tasks to suggesting what I need at the exact moment to adapting to my personal tastes and usage patterns. With AI integrated deeper into the system, you now have the freedom to be more productive and creative. Experience seamless intelligence of your Galaxy that empowers you to see more, create more and understand more.

Quick Share. Transfer files instantly
Exchange files effortlessly between devices using Quick Share on Galaxy A57 5G. Share what you need to a device within or outside of Galaxy, including iOS and PCs. When sharing photos, your phone uses enhanced recommendations to recognise people in the photo and automatically recommend whom to share with.

Switch devices, keep your data
Switch to your new Galaxy phone easily from an old phone or tablet, even from iOS. Thanks to Smart Switch on Galaxy A57 5G, you can transfer your photos, videos, contacts and apps in a few simple steps, so you don't lose anything.