Catalog Object Cloud
Neomounts

Neomounts WL40S-840BL12 TV mount wall 32-55" - full motion - fast installation

Product code:
WL40S-840BL12
Brand:
Neomounts
Product name:
Neomounts WL40S-840BL12 TV mount wall 32-55" - full motion - fast installation
GTIN (EAN/UPC):
8717371448806
Bullet Points Neomounts WL40S-840BL12 TV mount wall 32-55" - full motion - fast installation:
  • Maximum weight capacity: 40 kg
  • Minimum screen size: 81.3 cm (32") Maximum screen size: 139.7 cm (55") Wall
  • Minimum VESA mount: 100 x 100 mm Maximum VESA mount: 200 x 200 mm
  • Number of displays supported: 1
  • Tilt adjustment Rotating
  • Cable management
  • Steel Black
Warranty:
5 year
Long product name Neomounts WL40S-840BL12 TV mount wall 32-55" - full motion - fast installation:
Neomounts LEVEL-850 WL40S-840BL12 Full motion TV mount wall - 32-55" - max 40 kg - VESA 100x100-200x200 - d 4,9-34,5 cm - level adjustment - Rapid Install-model incl. fixing template - black
Neomounts WL40S-840BL12 TV mount wall 32-55" - full motion - fast installation:
The Neomounts WL40S-840BL12 LEVEL is a full motion wall mount for flat screens up to 55" with a maximum weight capacity of 40 kg. The versatile tilt (14°) and swivel (30°) technology allows you to create the optimum viewing angle. The mount can be levelled for the perfect installation.

The LEVEL-850 wall mount has a depth of 4,9-34,5 cm and is suitable for screens that meet VESA hole pattern 100x100 to 200x200mm.

The WL40S-840BL12 features a nifty Easy-release system, that allows you to attach the TV in a wink of an eye. A separate spirit level tool is included with the wall mount, as well as a fixing template, to ensure easy installation of the mount. The mount is equipped with high quality steel cable management, to secure any loose cables at the back of the screen.