Catalog Object Cloud
Hiditec

Hiditec GX30 PRO WIRELESS mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C 26000 DPI

Product code:
GME010005
Brand:
Hiditec
Product name:
GX30 PRO WIRELESS
GTIN (EAN/UPC):
8436545693377
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points Hiditec GX30 PRO WIRELESS mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C 26000 DPI:
  • Gaming 26000 DPI Black
  • Right-hand RF Wireless + Bluetooth + USB Type-C 10 m
  • Scroll type: Wheel
  • Power source: Batteries 1.8 m Retractable cable
  • 600 mAh
Long product name Hiditec GX30 PRO WIRELESS mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C 26000 DPI:
26000 dpi, 400ips, 125 / 250 / 500 / 1000HZ, Wireless /USB Cable/Bluetooth, 120 x 65 x 38 mm, 77 g
Hiditec GX30 PRO WIRELESS mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C 26000 DPI:
Clear all obstacles and get ahead of your opponents with our fastest, lightest and most accurate gaming mouse. This is the ideal mouse for Esports lovers and pro gamers.

Zero obstacles

Clear all obstacles and get ahead of your opponents with our fastest, lightest and most accurate gaming mouse. This is the ideal mouse for Esports lovers and pro gamers.

Weighs less than 77g and slides with little friction. GX30 has the PIXART 3395 latest-generation sensor with 26,000 dpi and battery range of up to 70 hours.

Hot swap switches

It is no longer necessary to change mice when a switch fails or reaches the end of its life cycle.

The switches system that GX30 includes enables you to replace them quickly and easily, remove the mouse cover by hand and, with the tool we provide, replace one with the other: it's that easy.

We also include as standard an additional set of two KAILH switches with a durability of 80 million keystrokes.

Triple-mode connectivity

GX30 has a triple-mode connectivity. Wireless with 2.4Ghz technology, Bluetooth or with cable.

Its 2.4Ghz wireless technology and PIXART 3395 sensor means you will have a response as fast as with a cable as it works at 1000Hz, with a battery range of up to 48 hours.

If you prefer a longer battery range, it can work at 125Hz, extending power up to 70 hours. It also has an energy saving mode that suspends the mouse after 3 minutes when not in use.

Wireless technology with 26K dpi

For Esport players, getting rid of cables is crucial but they need reliable wireless technology with greater precision and speed.

The GX30 mouse combines these features with the new professional sensor of the latest generation PIXART 3395 with 26,000 dpi precision,also can adjusted it virtually with the software.

PIXART 3395 is optimized to detect gestures and movements at speeds greater than 400 ips without losing control.

Extra light

GX30 weighs just 77g and its ladder frame design offers the strength and structural support needed to compete in your tournaments. Its large, zero additive PTFE feet ensure smooth sliding.

RGB lighting

The GX30 wireless mouse enables RGB CHROMA lighting to be personalised with multiple switchable modes and software-adjustable effects, including Turn Off lighting mode in case you prefer not to have lighting on the mouse.

GX30 Pro Wireless Software

With the GX30 mouse software you can configure all mouse parameters, create macros, change lighting effects as well as create different profiles.