ASUS ROG STRIX B650E-I GAMING WIFI AMD B650 Socket AM5 mini ITX
Product code:
90MB1BI0-M0EAY0
Brand:
ASUS
Product name:
ROG STRIX B650E-I GAMING WIFI
GTIN (EAN/UPC):
4711081957881
Bullet Points ASUS ROG STRIX B650E-I GAMING WIFI AMD B650 Socket AM5 mini ITX:
- AMD Socket AM5 AMD Ryzen™ 7
- PC mini ITX AMD B650 Realtek ALC4080 7.1 channels
- DDR5-SDRAM 2 DIMM Maximum internal memory: 64 GB
- HDD & SSD M.2, SATA III RAID support Number of storage drives supported: 4
- BIOS type: UEFI AMI 256 Mbit Clear CMOS button
- 2.5 Gigabit Ethernet Wi-Fi Wi-Fi 6E (802.11ax) Bluetooth 5.2
Long product name ASUS ROG STRIX B650E-I GAMING WIFI AMD B650 Socket AM5 mini ITX:
AMD AM5, Ryzen 7000, Mini-ITX, DDR5, 10+2 Power Stages, USB 3.2 Gen 2 Typ-C, PCIe 5.0, Q-Release, WiFi 6E, Aura Sync
ASUS ROG STRIX B650E-I GAMING WIFI AMD B650 Socket AM5 mini ITX:
ROG STRIX B650E-I GAMING WIFI
Don’t be fooled by its flyweight frame; the Strix B650E-I packs walloping performance! With a jacked VRM and pumped with both DDR and PCIe 5, it’s a perfect partner for Ryzen 7000, particularly in stealthy SFF builds.
DIY-FRIENDLY FEATURES
M.2 Q-LATCH
The innovative Q-Latch makes it easy to install or remove an M.2 SSD without the need for specific tools. The design employs a simple locking mechanism to secure the drive and neatly eliminate traditional screws.
ALL-ROUND PERFORMANCE
To keep up with the big boys, the ROG Strix B650E-I comes stacked with a beefy power solution and a quiet thermal array, giving it a nice share of headroom to push for faster frequencies. But the speed doesn’t stop there: memory, graphics cards, and storage can all be cranked to the max thanks to DDR5 and PCIe 5.0 support.
Fully embracing the new standard, the Strix B650E-I offers end-to-end PCIe 5.0 support to give unfettered bandwidth for the fastest SSDs and graphics cards available. The x16 expansion slot is Gen 5-ready, and is protected with a SafeSlot retention bracket. The onboard M.2 slot is also geared for PCIe 5.0, allowing for blistering 16 GB/s read and write speeds, while the other slot delivers still-impressive 8 GB/s transfers over its PCIe 4.0 interface.
LEADING CONNECTIVITY
Despite its tiny desktop footprint, the Strix B650E-I stands tall in the connectivity department, with beyond-Gigabit tethered and wireless networking options, and gigantic audio quality via the enhanced SupremeFX solution.
WIFI 6E
Onboard WiFi 6E technology takes advantage of newly available spectrum in the 6 GHz band to provide up to seven 160 MHz channels for ultrafast throughput and better performance in dense wireless environments.
*WiFi 6E availability and features are dependent on regulatory limitations and co-existence with 5 GHz WiFi.
Intel 2.5G Ethernet
Low-latency gaming, speedy file transfers, and high-resolution video streaming are among the many perks of onboard Intel® 2.5 Gbps Ethernet.
PLAY IN STYLE
The understated black shrouds and PCB of the Strix B650-I make it a solid foundation for nearly any rig, especially when coordinated with the vast range of offerings in the ROG ecosystem.
UNDENIABLY ROG STRIX
The mesh-like texture on the VRM cooling array and the unidirectional brush lines may seem minimalist by Strix standards, but the B650E-I is far from modest, proudly displaying a metallic ROG eye on the I/O shroud and subtle pink accents for a simple, unique flavor.
SOFTWARE UTILITIES
Customize your rig through a suite of intuitive software and firmware utilities that let you maximize performance and tweak your experience to your liking.
TWO-WAY AI NOISE CANCELATION
This utility leverages a massive deep-learning database to reduce over 5 million types of background noise from incoming or outgoing audio, helping ensure crystal-clear communication in games or calls.
THIS CHANGES EVERYTHING.
FROM THIS NEW PLATFORM, YOU CAN SEE THE FUTURE
Build your next rig with an AMD Ryzen™ 7000 Series processor and ROG Strix B650E-I Gaming WiFi to experience advanced performance. With up to 16 “Zen 4” cores and 32 threads, boost clocks of up to 5.7GHz, and 80MB cache, the AMD Ryzen™ 7000 Series keeps you ahead of the game.1
You’ll also gain access to new features for gamers with AMD Socket AM5, from the speed of DDR5 memory to the increased bandwidth of PCIe® 5.0. AMD Ryzen™ 7000 Series processors and AMD socket AM5 motherboards are unlocked for overclocking to personalize your experience. Gain even more performance when you overclock your DDR5 memory with AMD EXPO™ technology.2
Don’t be fooled by its flyweight frame; the Strix B650E-I packs walloping performance! With a jacked VRM and pumped with both DDR and PCIe 5, it’s a perfect partner for Ryzen 7000, particularly in stealthy SFF builds.
DIY-FRIENDLY FEATURES
M.2 Q-LATCH
The innovative Q-Latch makes it easy to install or remove an M.2 SSD without the need for specific tools. The design employs a simple locking mechanism to secure the drive and neatly eliminate traditional screws.
ALL-ROUND PERFORMANCE
To keep up with the big boys, the ROG Strix B650E-I comes stacked with a beefy power solution and a quiet thermal array, giving it a nice share of headroom to push for faster frequencies. But the speed doesn’t stop there: memory, graphics cards, and storage can all be cranked to the max thanks to DDR5 and PCIe 5.0 support.
Fully embracing the new standard, the Strix B650E-I offers end-to-end PCIe 5.0 support to give unfettered bandwidth for the fastest SSDs and graphics cards available. The x16 expansion slot is Gen 5-ready, and is protected with a SafeSlot retention bracket. The onboard M.2 slot is also geared for PCIe 5.0, allowing for blistering 16 GB/s read and write speeds, while the other slot delivers still-impressive 8 GB/s transfers over its PCIe 4.0 interface.
LEADING CONNECTIVITY
Despite its tiny desktop footprint, the Strix B650E-I stands tall in the connectivity department, with beyond-Gigabit tethered and wireless networking options, and gigantic audio quality via the enhanced SupremeFX solution.
WIFI 6E
Onboard WiFi 6E technology takes advantage of newly available spectrum in the 6 GHz band to provide up to seven 160 MHz channels for ultrafast throughput and better performance in dense wireless environments.
*WiFi 6E availability and features are dependent on regulatory limitations and co-existence with 5 GHz WiFi.
Intel 2.5G Ethernet
Low-latency gaming, speedy file transfers, and high-resolution video streaming are among the many perks of onboard Intel® 2.5 Gbps Ethernet.
PLAY IN STYLE
The understated black shrouds and PCB of the Strix B650-I make it a solid foundation for nearly any rig, especially when coordinated with the vast range of offerings in the ROG ecosystem.
UNDENIABLY ROG STRIX
The mesh-like texture on the VRM cooling array and the unidirectional brush lines may seem minimalist by Strix standards, but the B650E-I is far from modest, proudly displaying a metallic ROG eye on the I/O shroud and subtle pink accents for a simple, unique flavor.
SOFTWARE UTILITIES
Customize your rig through a suite of intuitive software and firmware utilities that let you maximize performance and tweak your experience to your liking.
TWO-WAY AI NOISE CANCELATION
This utility leverages a massive deep-learning database to reduce over 5 million types of background noise from incoming or outgoing audio, helping ensure crystal-clear communication in games or calls.
THIS CHANGES EVERYTHING.
FROM THIS NEW PLATFORM, YOU CAN SEE THE FUTURE
Build your next rig with an AMD Ryzen™ 7000 Series processor and ROG Strix B650E-I Gaming WiFi to experience advanced performance. With up to 16 “Zen 4” cores and 32 threads, boost clocks of up to 5.7GHz, and 80MB cache, the AMD Ryzen™ 7000 Series keeps you ahead of the game.1
You’ll also gain access to new features for gamers with AMD Socket AM5, from the speed of DDR5 memory to the increased bandwidth of PCIe® 5.0. AMD Ryzen™ 7000 Series processors and AMD socket AM5 motherboards are unlocked for overclocking to personalize your experience. Gain even more performance when you overclock your DDR5 memory with AMD EXPO™ technology.2
Disclaimer ASUS ROG STRIX B650E-I GAMING WIFI AMD B650 Socket AM5 mini ITX $90MB1BI0-M0EAY0:
Max boost for AMD Ryzen processors is the maximum frequency achievable by a single core on the processor running a bursty single-threaded workload. Max boost will vary based on several factors, including, but not limited to: thermal paste; system cooling; motherboard design and BIOS; the latest AMD chipset driver; and the latest OS updates. GD-150
Overclocking and/or undervolting AMD processors and memory, including without limitation, altering clock frequencies / multipliers or memory timing / voltage, to operate outside of AMD’s published specifications will void any applicable AMD product warranty, even when enabled via AMD hardware and/or software. This may also void warranties offered by the system manufacturer or retailer. Users assume all risks and liabilities that may arise out of overclocking and/or undervolting AMD processors, including, without limitation, failure of or damage to hardware, reduced system performance and/or data loss, corruption or vulnerability. GD-106
Overclocking and/or undervolting AMD processors and memory, including without limitation, altering clock frequencies / multipliers or memory timing / voltage, to operate outside of AMD’s published specifications will void any applicable AMD product warranty, even when enabled via AMD hardware and/or software. This may also void warranties offered by the system manufacturer or retailer. Users assume all risks and liabilities that may arise out of overclocking and/or undervolting AMD processors, including, without limitation, failure of or damage to hardware, reduced system performance and/or data loss, corruption or vulnerability. GD-106