Catalog Object Cloud
Tacens Anima

Tacens Anima AF12, PC Fan 12cm 12V 14dB 9 Blades 1200 RPM Black

Product code:
AF12
Brand:
Tacens Anima
Product name:
AF12, PC Fan 12cm 12V 14dB 9 Blades 1200 RPM Black
GTIN (EAN/UPC):
4713105963014, 2525021401592, 2503091411390
Bullet Points Tacens Anima AF12, PC Fan 12cm 12V 14dB 9 Blades 1200 RPM Black:
  • Computer case Fan 12 cm 1200 RPM
  • 14 dB 48.12 cfm 1.47 mmH2O
  • Black
Long product name Tacens Anima AF12, PC Fan 12cm 12V 14dB 9 Blades 1200 RPM Black:
Anima 12cm - 12V, 1.8W, 0.15A, 1200RPM, 48.12CFM, 1.47mm-H2O, 14dBA
Tacens Anima AF12, PC Fan 12cm 12V 14dB 9 Blades 1200 RPM Black:
The AF12 is a 12 cm fan designed to offer a perfect balance between power, silence and efficiency. Its structure, with a robust frame and 9 high-quality blades, generates an exceptional airflow of up to 48.12 CFM, maintaining an imperceptible noise level of just 14 dB thanks to its balanced blades that reduce vibrations and noise. Equipped with FLUXUS bearing technology, it guarantees a lifespan of up to 50,000 hours of continuous use, offering an advanced design that channels the air evenly and efficiently. In addition, in line with the ecological philosophy of the Anima range, the AF12 stands out for its low energy consumption, requiring only 1.8 W at maximum speed, thus combining performance, durability and sustainability.