Catalog Object Cloud
Moza Racing

Moza Racing HBP Handbrake Black USB Analogue / Digital

Product code:
RS31
Brand:
Moza Racing
Product name:
HBP Handbrake
GTIN (EAN/UPC):
0723497239615, 723497239615, 6973137270421, 0850062761261, 850062761261
Bullet Points Moza Racing HBP Handbrake Black USB Analogue / Digital:
  • Aeroplane Grade Aluminum
  • 16 Bit High Precision Position Sensor
  • Pressure and Travel Adjustable
  • Dual Mode and Multi-Angle Adjustable
  • USB connection to PC
Long product name Moza Racing HBP Handbrake Black USB Analogue / Digital:
Aluminum, Black, USB, Pressure and Travel Adjustable, 330 x 170 x 100 mm, 1.7 Kg
Moza Racing HBP Handbrake Black USB Analogue / Digital:
Aviation Grade Aluminum Body
The whole body is CNC machined using aviation-grade aluminum with an anodized finish. It is wear-resistant, sturdy, and durable.

16-bit High Precision Angle Sensor
The MOZA HBP handbrake adopts a non-contact 16-bit high precision angle sensor providing a long maintenance-free life.

Adjustable Angles
A horizontally or vertically mounted lever simulates both road and race cars, angles are adjustable according to personal needs.

Adjustable Brake Force
Adjust the rebound strength and brake travel by replacing springs.

Adjusting the Stop Position
Changing the stop position according to personal needs.

Direct Connection to the PC or Wheelbase
The MOZA HBP handbrake can be connected to the PC directly or to a wheelbase with a handbrake port.

Easy to Mount
The MOZA HBP handbrake is ergonomically and beautifully engineered. It can be easily mounted on most racing rigs. In addition, we will offer optional table clamps for users without an entire rig.