Catalog Object Cloud
ABYSM

ABYSM Arc Light ARGB 120mm Computer case Fan 4.72" (12 cm) White 1 pc(s)

Product code:
AB831104
Brand:
ABYSM
Product name:
Arc Light ARGB 120mm
GTIN (EAN/UPC):
6974560222384
Bullet Points ABYSM Arc Light ARGB 120mm Computer case Fan 4.72" (12 cm) White 1 pc(s):
  • Computer case Fan 12 cm 1500 RPM
  • 28.3 dB 56.6 cfm 1.16 mmH2O Rifle bearing
  • Pulse-width modulation (PWM) support
  • 120 x 25 x 120 mm 141 g
  • White
  • 1 pc(s)
Long product name ABYSM Arc Light ARGB 120mm Computer case Fan 4.72" (12 cm) White 1 pc(s):
120 mm, ARGB, 28.3dBA, 600 - 1500 RPM, 1.16 mm H2O, PWM, 56.6 cfm
ABYSM Arc Light ARGB 120mm Computer case Fan 4.72" (12 cm) White 1 pc(s):
Although the appearance of the new ARC LIGHT Tunnel fan from ABYSM is white and when you switch off, when it starts to spin you will be amazed by the ARGB * play of lights it displays.

Compatible with 3 or 5 fan kits that include a controller and remote control to configure the lighting or fan speed and customize your computer to upgrade it to the high level.

REFRIGERATION SYSTEM
The 9-blade design and its 120 mm guarantee a stable air flow and a large air volume with very low noise levels.
It includes temperature sensor and PWM with 4pin connector works intelligently to meet the cooling demands of the system.