Catalog Object Cloud
Nanocable

Nanocable USB-C 3.2 Gen2x2 20Gbps 3A, 4K/60Hz, USB-C/M-USB-C/H Extension Cable, Black, 1 m

Product code:
10.01.4401
Brand:
Nanocable
Product name:
USB-C 3.2 Gen2x2 20Gbps 3A, 4K/60Hz, USB-C/M-USB-C/H Extension Cable, Black, 1 m
GTIN (EAN/UPC):
8433281014091
Bullet Points Nanocable USB-C 3.2 Gen2x2 20Gbps 3A, 4K/60Hz, USB-C/M-USB-C/H Extension Cable, Black, 1 m:
  • The cable offers up to 3 amps (60W) of charging power
  • Data transfer speed of up to 20Gbps
  • Compatible with 4K video at 60Hz
  • Compatible with Thunderbolt™ 3 ports
  • This USB-C cable is USB-IF certified, which means it meets all USB 3.1 specifications
Long product name Nanocable USB-C 3.2 Gen2x2 20Gbps 3A, 4K/60Hz, USB-C/M-USB-C/H Extension Cable, Black, 1 m:
USB-C 3.2 Gen2x2 20Gbps 3A, 4K/60Hz, USB-C/M-USB-C/H Extension Cable, Black, 1 m
Nanocable USB-C 3.2 Gen2x2 20Gbps 3A, 4K/60Hz, USB-C/M-USB-C/H Extension Cable, Black, 1 m:
USB-C 3.2 GEN2X2 Extension Cable
USB-C male to female extension cable designed to extend the reach of your USB-C devices, including mobile phones/tablets, laptops, and ither compatible devices.

Our cable provides up to 3 amps of USB-IF certified charging and is compatible with Thunderbolt™ 3.

Completely Plug & Play, you only need to connect the cable of your device to the screen. Furthermore, it is bidirectional, allowing audio and video signals to flow in both directions.

The USB Type-C connector is easier to use than previous generation USB connectors. Its reversible design allows you to connect devices with either side up.