Equip Mini USB Speaker
Product code:
245331
Brand:
Equip
Product name:
Mini USB Speaker
GTIN (EAN/UPC):
4015867221457
Bullet Points Equip Mini USB Speaker:
- High-quality audio performance
- Remote controller included
- Compact size, big sound
Long product name Equip Mini USB Speaker:
3 W x 2, 90Hz - 20Hz, 65dB, 40HM, USB 2.0, 82 x 72 × 76 mm, Black/Red
Equip Mini USB Speaker:
This mini speaker 2.0 stereo offers powerful sound and sound reproduction. Despite the space saving design, this device does not compromise on sound quality, producing a well-balanced speaker system with nearly distortion-free sound. Power is supplied via the USB chord, and the connection is via a 3.5 mm jack plug and therefore suitable for multiple devices such as a PC, notebook or MP3 player.