Catalog Object Cloud
Aerocool

Aerocool Tor Pro Full Tower Black

Product code:
TORPRO
Brand:
Aerocool
Product name:
Tor Pro
GTIN (EAN/UPC):
4718009156937
Bullet Points Aerocool Tor Pro Full Tower Black:
  • Full tempered glass front side and front panels to showcase the inside of your rig
  • Comes equipped with three 14cm Addressable RGB Edge fans in the front and one 14cm Addressable RGB Edge fan in the rear of the case
  • Addressable RGB fans can be controlled using LED control button, RGB remote control, or Addressable RGB motherboard
  • Supports E-ATX motherboards for maximum performance
  • Supports liquid cooling in the front, rear, and bottom of the case and the side of the PSU cage
Warranty:
2 years
Long product name Aerocool Tor Pro Full Tower Black:
Full-Tower, EATX/ATX/Micro-ATX/Mini-ITX, 2x 3.5", 4x 2.5", 2x USB 2.0, 2x USB 3.0, RGB LED
Aerocool Tor Pro Full Tower Black:
Premium full tower case with a full tempered glass side panel and front panel to showcase the inside of your rig. Comes equipped with three 14cm Addressable RGB Edge fans in the front and one 14cm Addressable RGB Edge fan in the rear of the case.

Addressable RGB fans can be controlled using any one of three ways: RGB LED control button on top of the case, RGB remote control, or Addressable RGB motherboard. With support for E-ATX motherboards, this case was built for maximum performance.

ADDRESSABLE RGB COMPATIBLE
Take full control of your Addressable RGB fans using any one of three ways:

- LED CONTROL BUTTON
- RGB REMOTE CONTROL
- ADDRESSABLE RGB MOTHERBOARD

10-PORT RGB CONTROL HUB
Features a 10-port hub with PWM control functions and allows you to connect up to 10 Addressable RGB fans or any other third-party LED accessories.

Motherboard connector supports Addressable RGB motherboards (Asus Aura Sync, MSI Mystic Light Sync, and Gigabyte RGB Fusion).

PWM COMPATIBILITY
Please check if the 4-Pin fan header on your motherboard is PWM compatible.

- PWM based – PWM compatible
- Voltage based – not PWM compatible

FOUR ADDRESSABLE RGB FANS INCLUDED
Comes equipped with three 14cm Edge Addressable RGB fans in the front and one 14cm Edge Addressable RGB fan in the rear of the case.

Featuring a stylish Edge design, these fans add a whole new element of flair to your rig.

HIGH-END MOTHERBOARD SUPPORT
With support for E-ATX motherboards, this case is built for maximum performance.

BUILT FOR HIGH PERFORMANCE
Supports E-ATX, ATX, Micro-ATX, and Mini-ITX motherboards
Supports CPU coolers up to 189mm
Supports high-end graphics cards up to 383mm

FLAUNT YOUR RIG
Comes equipped with beautifully crafted, full tempered glass side and front panels to properly showcase the inside of your rig.

AIR COOLING
Supports air cooling in the front, top, and rear of the case and the side of the PSU cage to enhance cooling performance.

- Front: 120mm x 4 or 140mm x 3 or 200mm x 2 (Includes 140mm Addressable RGB Fan x 3)
- Rear: 120mm x 2 or 140mm x 2 (Includes 140mm Addressable RGB Fan x 1)
- Bottom: 120mm x 3 or 140mm x 2 (Optional)
- PSU: 120mm x 3 or 140mm x 2 (Optional)

LIQUID COOLING
Supports liquid cooling in the front, rear, and bottom of the case and the side of the PSU cage for maximum efficiency cooling.

- Front: 360mm/480mm Radiator (Optional)
- Rear: 240mm/280mm Radiator (Optional)
- Bottom: 240mm/280mm Radiator (Optional, Fan + Radiator: Thickness<52mm)
- PSU: 240mm/280mm Radiator (Optional)

COOLING FOR YOUR GRAPHICS CARD
Supports graphics card cooling: 120mm x 3 or 140mm x 2 fans for superior VGA cooling.

CONVENIENT ACCESS TO YOUR MEDIA
Quick and easy access to LED control button, 2 x USB 3.0, 2 x USB 2.0, HD audio and mic ports, and power button.

STORAGE CAPABILITY
Supports up to 2 x 3.5” HDDs (Compatible with 2.5″ HDD/SSD) and 4 x 2.5” HDDs/SSDs (2 x 2.5” and 2 x 2.5”/3.5”).

EASY MAINTENANCE
Removable dust filters on the top and bottom of the case for fast and convenient cleaning.