Catalog Object Cloud
Mars Gaming

Mars Gaming MMIC-SC Black Studio microphone

Product code:
MMICSC
Brand:
Mars Gaming
Product name:
MMIC-SC
GTIN (EAN/UPC):
8435693110750
Bullet Points Mars Gaming MMIC-SC Black Studio microphone:
  • ADC 192kHz 24-bit
  • Adjustable omnidirectional mechanical arm
  • Control wheel + 3.5mm headphone jack
  • Metal mesh pop filter
Long product name Mars Gaming MMIC-SC Black Studio microphone:
20 Hz - 20 kHz, SPL 120 dB, -45 dB ± 3 dB, SNR 85 dB, 2.2 kΩ, ARGB, USB, 3.5 mm, 120 mA, 5V, Black
Mars Gaming MMIC-SC Black Studio microphone:
MMIC-SC Professional Studio Microphone

Designed for the most demanding users, the MMIC-SC microphone delivers everything you need to take your sound to the next level: high-end performance, premium design, and advanced features. Its articulated mechanical arm ensures exceptional stability and allows precise positioning at any angle—even during the most intense sessions. Equipped with an ultra high-definition cardioid capsule (192kHz/24-bit), it captures clear, detailed, and professional-grade audio. The integrated control wheel makes it easy to adjust volume, gain, and mute on the fly, while the touch-controlled ARGB lighting system adds a personalized style to any setup.

High-Definition 192kHz Sound

The MMIC-SC features a studio-grade cardioid condenser capsule with ultra high-definition 192kHz/24-bit resolution, engineered to capture every detail with exceptional clarity and fidelity. Equipped with noise reduction technology and a built-in pop filter, it ensures clean, interference-free audio even in demanding environments. Whether you’re recording podcasts, music, streaming, or on video calls, this professional microphone adapts seamlessly to any situation, offering outstanding sound quality, total control, and a sleek, desk-ready design.

White and Black

Choose the one that best suits your setup

Touch-Controlled ARGB Lighting

Customize your space in seconds with integrated ARGB lighting. Choose your color and effect with just a tap, and let your setup shine with a unique personal touch.

Mechanical Arm. Professional Stability

The omnidirectional, articulated metal arm allows for precise microphone placement and rock-solid stability, even during long recording or streaming sessions. Built to last, its compact and functional design fits seamlessly into any workspace.

Total Control at Your Fingertips

The MMIC-SC features an intuitive multi-function dial that lets you easily adjust headphone volume, control mic gain, or mute the mic instantly—giving you full control without distractions.

Zero-Latency Monitoring

Monitor your voice in real time via the 3.5mm headphone jack. No lag, no delay—just pure, accurate sound as you speak.

Metal Mesh Pop Filter

Effectively reduces plosives and sibilance for a more natural and cleaner audio result, thanks to the durable metal mesh pop filter.

Wide Compatibility

Plug and play with any platform: Windows, macOS, Nintendo Switch, PS4, and PS5. Just connect via USB and start recording, streaming, or chatting—no drivers or software required.