Catalog Object Cloud
Conceptronic

Conceptronic OZUL 4-Port 65W USB PD Desktop Charger

Product code:
OZUL01B
Brand:
Conceptronic
Product name:
OZUL 4-Port 65W USB PD Desktop Charger
GTIN (EAN/UPC):
4015867226377
Bullet Points Conceptronic OZUL 4-Port 65W USB PD Desktop Charger:
  • Versatile Port Selection: Equipped with 4 ports including 1 USB-C ports (with PD 3.0) and 3 USB-A ports (with QC 3.0), providing up to 65W and allowing simultaneous charging for multiple devices with varying power requirements.
  • Wide Compatibility: Supports a range of output options from 3.6V to 20.0V across its ports, ensuring compatibility with devices from smartphones to laptops.
  • Enhanced Safety Features: Built-in protections against overload, short circuiting, and overheating, ensuring the safety of both the charger and connected devices.
  • Efficiency and Fast Charging Technology: Incorporates USB Power Delivery (PD) 3.0 and Quick Charge (QC) 3.0 technologies, ensuring broad compatibility and rapid charging for many devices.
  • Included Cable: Comes with a 1.5m AC power cable for convenience and versatility.
Long product name Conceptronic OZUL 4-Port 65W USB PD Desktop Charger:
OZUL 4-Port 65W USB PD Desktop Charger
Conceptronic OZUL 4-Port 65W USB PD Desktop Charger:

This charger is equipped with a versatile port selection, including 1 USB-C port with Power Delivery (PD) 3.0 and 3 USB-A ports with Quick Charge (QC) 3.0, providing up to 65W and allowing simultaneous charging for multiple devices with varying power requirements. It supports a range of output options from 3.6V to 20.0V across its ports, ensuring compatibility with devices from smartphones to laptops. Enhanced safety features include built-in protections against overload, short-circuiting, and overheating, ensuring the safety of both the charger and the connected devices. Incorporating both USB Power Delivery (PD) 3.0 and Quick Charge (QC) 3.0 technologies, this charger ensures broad compatibility and rapid charging for many devices.

The charger also includes a 1.5m AC power cable for added convenience and versatility.