Catalog Object Cloud
Salicru

Salicru UBT 12/7

Product code:
013BS000001
Brand:
Salicru
Product name:
UBT 12/7
GTIN (EAN/UPC):
8436035921874
Bullet Points Salicru UBT 12/7:
  • AGM technology for efficient gas recombination of up to 99% and free of maintenance or adding water
  • No restrictions for air transport, compliance with IATA/ICAO Special Provision A67
  • Can be mounted in any position
  • Lead designed by computer with calcium/tin alloy rack for high energy density
  • Long service life in both float and cyclic applications
  • Maintenance-free
  • Low self-discharge
Long product name Salicru UBT 12/7:
Salicru UBT 12/7 - Rechargeable AGM battery 7 Ah / 12 V
Salicru UBT 12/7:
Salicru's UBT series batteries are extremely powerful and compact rechargeable lead-lead dioxide energy accumulators particularly suitable for UPSs and other security systems that require reliable and high-quality energy back-up. Salicru's UBT battery range includes 4.5 Ah, 7 Ah, 9 Ah, 12 Ah and 17Ah models, all at 12 V. The sulphuric acid electrolyte is absorbed by the separators and plates. And these in turn immobilised. They are designed using gas recombination technology which eliminates the need for the regular addition of water by controlling the evolution of hydrogen and oxygen during charging. The battery is completely sealed and watertight and therefore maintenance free, enabling it to be used in any position. If the battery is accidentally overcharged, resulting in the production of hydrogen and oxygen, a number of special one-way valves allow the gases to escape to avoid interior overpressure.