Conceptronic 3-Port 67W GaN USB PD Charger with USB-C Charging Cable, USB-C x 2, USB-A x 1, QC 3.0, PPS
- High-Power GaN Technology: This charger utilizes advanced Gallium Nitride (GaN) technology, providing up to 67W of total power for faster and more efficient charging.
- Versatile Port Selection: Equipped with 3 ports including 2 USB-C ports (with PD 3.0) and 1 USB-A ports (with QC 3.0), allowing simultaneous charging for multiple devices with varying power requirements.
- Wide Compatibility: Supports a range of output options from 3.3V to 20.0V across its ports, ensuring compatibility with devices from smartphones to laptops.
- Enhanced Safety Features: Built-in protections against overload, short circuiting, and overheating, ensuring the safety of both the charger and connected devices.
- Efficiency and Fast Charging Technology: Incorporates USB Power Delivery (PD) 3.0 and Quick Charge (QC) 3.0 technologies for rapid charging, along with Programmable Power Supply (PPS) compliance to maximize charging efficiency and minimize heat generation.
- Included USB Cable: Comes with a 1.5m 3.0A USB-C to USB-C cable for convenience and versatility.
This charger leverages advanced Gallium Nitride (GaN) technology to deliver up to 67W of total power, ensuring faster and more efficient charging for your devices. It features a versatile port selection with 3 ports: 2 USB-C ports equipped with Power Delivery (PD) 3.0 and 1 USB-A port with Quick Charge (QC) 3.0. This setup allows for simultaneous charging of multiple devices with varying power requirements. The charger supports a broad range of output options from 3.3V to 20.0V, making it compatible with a wide array of devices, from smartphones to laptops. Enhanced safety is provided through built-in protections against overload, short-circuiting, and overheating, safeguarding both the charger and connected devices. Additionally, it incorporates USB Power Delivery (PD) 3.0 and Quick Charge (QC) 3.0 technologies for rapid charging, along with Programmable Power Supply (PPS) compliance to optimize charging efficiency and reduce heat generation. For added convenience, the charger comes with a 1.5m 3.0A USB-C to USB-C cable.